EN
  • EN
  • DE

STP8NC50

Part No STP8NC50
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 500V - 0.7ohm - 8A TO-220/TO-220FP/I2PAK PowerMeshII MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194671-STP8NC50
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STP8NC50 CAD Model

Description

STP8NC50 - Power MOSFET by STMicroelectronics

The STP8NC50 is a high-performance N-channel power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the STPOWER product line, which is known for its robustness and reliability in handling high-power applications. The STP8NC50 is optimized for use in a wide range of applications, including switch-mode power supplies, motor control, and high-efficiency converters.

Key Features:

  • High Voltage Capability: The STP8NC50 is capable of handling voltages up to 500V, making it suitable for high-voltage power applications.
  • Low On-Resistance: With a low on-resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and improved efficiency during operation.
  • High Current Handling: The device boasts a high continuous drain current (I<sub>D), which allows it to manage significant power levels without compromising performance.
  • Fast Switching Speed: The fast switching characteristics of the STP8NC50 reduce switching losses and improve the overall efficiency of power conversion systems.
  • Avalanche Ruggedness: It is designed to withstand harsh operating conditions and is rated for enhanced avalanche ruggedness.
  • Low Gate Charge: A low gate charge (Q<sub>g) facilitates faster switching and reduces the power required to drive the gate, thus saving energy.
  • TO-220 Package: The STP8NC50 comes in a TO-220 package, which is known for its good thermal performance and is easy to mount on a printed circuit board (PCB).

Applications:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-to-AC Converters
  • Motor Control Systems
  • Power Management Solutions
  • LED Lighting
  • Uninterruptible Power Supplies (UPS)

The STP8NC50 from STMicroelectronics is a testament to the company's commitment to providing high-quality, durable, and efficient power MOSFETs. With its combination of high voltage capability, low on-resistance, and fast switching speeds, the STP8NC50 is an excellent choice for designers looking to optimize their power management solutions.

For detailed technical specifications, application notes, and support resources, please refer to the STMicroelectronics official website or contact their support team.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess