EN
  • EN
  • DE

STA2065P2

Part No STA2065P2
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC AUDIO INFOTAINMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Applications GPS
Core Processor ARM11
Controller Series Cartesio
RAM Size 8K x 32
Interface AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB
Number of I/O 161
Supply Voltage (V) 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 472-TFBGA
Supplier Device Package 372+100-TFBGA (16x16)
Part Number Series STA2065
Manufacturer Pack Quantity 504
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812140-STA2065P2
Ultra Librarian 3D Model Ultra Librarian STA2065P2 CAD Model

Description

Introducing the STA2065P2 from STMicroelectronics

The STA2065P2 is a cutting-edge automotive-grade application processor that is part of STMicroelectronics' esteemed product portfolio. This advanced processor is specifically designed to meet the rigorous demands of modern automotive applications, providing high-performance computing capabilities and a rich set of features to support a wide range of in-vehicle functionalities.

High-Performance Computing

At the core of the STA2065P2 lies a powerful ARM-based CPU that delivers exceptional processing power, enabling it to handle complex tasks with ease. Whether it's for navigation, multimedia entertainment, or driver assistance systems, this processor is capable of delivering smooth and responsive performance that enhances the overall driving experience.

Robust Multimedia Support

The STA2065P2 boasts an integrated multimedia interface that supports high-resolution displays and audio systems. With the ability to drive multiple screens and provide high-quality sound, it is an ideal choice for infotainment systems that require seamless multimedia playback and crisp visuals.

Connectivity and Integration

Understanding the importance of connectivity in today's vehicles, the STA2065P2 includes a range of interfaces for seamless integration with other automotive systems. It supports various communication protocols, ensuring that it can connect with external devices and sensors, enabling features such as real-time traffic updates, hands-free calling, and more.

Automotive-Grade Reliability

STMicroelectronics has engineered the STA2065P2 to meet the stringent standards of the automotive industry. It is designed to withstand the harsh conditions of the automotive environment, including wide temperature ranges and vibrations. This ensures reliable performance over the lifetime of the vehicle, contributing to safety and driver satisfaction.

Energy-Efficient Design

With environmental considerations becoming increasingly important, the STA2065P2 has been developed with energy efficiency in mind. Its design minimizes power consumption without compromising on performance, contributing to the overall energy efficiency of the vehicle and supporting the industry's move towards greener technologies.

In summary, the STA2065P2 from STMicroelectronics represents a state-of-the-art solution for automotive applications, offering robust performance, multimedia capabilities, and reliable operation. It is a testament to STMicroelectronics' commitment to innovation and excellence in the automotive sector.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1923 $60.5769
7+ $16.5680 $115.9760
10+ $16.0503 $160.5030
13+ $15.5325 $201.9225
17+ $15.0148 $255.2516
23+ $13.4615 $309.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess