EN
  • EN
  • DE

STA8088CFG

Part No STA8088CFG
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RX GALILEO/GLONASS 77WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Sensitivity -162dBm
Data Rate (Maximum) 12Mbps
Modulation or Protocol Galileo, GLONASS, GPS
Applications General Purpose
Data Interface I2C, UART, USB
Memory Size 256kB SRAM
Supply Voltage (V) 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 77-UFBGA, WLCSP
Supplier Device Package 77-WLCSP (4x4)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 734747-STA8088CFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA8088CFG CAD Model

Description

The STA8088CFG is a state-of-the-art, multi-constellation GNSS receiver chip designed by STMicroelectronics, a leader in the semiconductor industry. This advanced product is engineered to offer high performance and accuracy in navigation and tracking applications. It is a versatile solution that supports GPS, Glonass, Galileo, and QZSS, making it an ideal choice for global deployment in a wide range of consumer and industrial devices.

Key Features

  • Multi-Constellation Support: Compatibility with multiple satellite systems ensures higher accuracy and reliability of positioning data.
  • Low Power Consumption: Designed for power-sensitive applications, the STA8088CFG offers an efficient power management system to ensure long battery life for portable devices.
  • High Sensitivity: With its advanced RF front-end design, the receiver ensures excellent performance even in challenging signal conditions such as urban canyons or dense foliage.
  • Integrated Baseband Processor: The chip includes a powerful baseband processor, providing fast and accurate position calculations.
  • Advanced Noise Reduction: Features sophisticated noise reduction and interference rejection systems to ensure reliable performance in noisy environments.

Applications

The STA8088CFG is suitable for a broad range of applications, including but not limited to:

  • Automotive navigation systems
  • Personal navigation devices (PNDs)
  • Marine and avionics navigation
  • Mobile phones and tablets
  • Wearable technology
  • Asset tracking systems

Technical Specifications

The STA8088CFG offers a compact footprint and is packed with technical features that make it a top choice for designers looking for a reliable GNSS solution:

  • Supply voltage: 1.8V
  • Operating temperature range: -40°C to 85°C
  • Packaging: VFBGA (Very Fine Ball Grid Array)
  • Advanced tracking sensitivity

With its combination of high sensitivity, multi-constellation support, and low power consumption, the STA8088CFG from STMicroelectronics represents a premier choice for your GNSS needs, providing accuracy and dependability for a multitude of applications.

You May Also Be Interested in

NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6678 $58.3390
13+ $9.5737 $124.4581
19+ $9.2744 $176.2136
26+ $8.9753 $233.3578
34+ $8.6761 $294.9874
45+ $7.7786 $350.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess