Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Frequency 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications GPS Receiver
Data Interface I2C, SPI, UART, USB
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-TFBGA
Supplier Device Package 169-TFBGA (9x9)
Base Product Number STA8090
Standard Package 1,560
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235894-STA8090EXG
Ultra Librarian 3D Model Ultra Librarian STA8090EXG CAD Model

Description

The STA8090EXG is a state-of-the-art Global Navigation Satellite System (GNSS) receiver module designed and manufactured by STMicroelectronics. It is a highly versatile, compact, and power-efficient solution aimed at providing superior positioning and navigation capabilities for a wide range of applications such as automotive navigation systems, telematics, personal navigation devices, and location-based services.

Key Features

  • Multi-Constellation Support: The STA8090EXG is capable of receiving and processing signals from multiple GNSS constellations, including GPS, Glonass, Beidou, and Galileo. This feature ensures higher accuracy, reliability, and faster fix times by utilizing more satellites.
  • Advanced Processing Capabilities: Equipped with a powerful ARM Cortex-M3 processor, the STA8090EXG delivers exceptional performance and allows for sophisticated GNSS data processing.
  • Low Power Consumption: Designed with power efficiency in mind, the STA8090EXG is suitable for battery-operated devices, featuring various power-saving modes to extend battery life.
  • Integrated RF Front-End: The inclusion of an integrated RF front-end simplifies the design and reduces the external component count, leading to a smaller PCB footprint and lower system costs.
  • Accuracy and Sensitivity: High sensitivity and advanced tracking algorithms enable the STA8090EXG to maintain accurate positioning even in challenging environments such as urban canyons or dense foliage.

Applications

The versatility of the STA8090EXG makes it ideal for a diverse range of applications, including:

  • Automotive navigation and infotainment systems
  • Telematics and fleet management solutions
  • Handheld personal navigation devices (PNDs)
  • Wearable fitness and outdoor tracking devices
  • Unmanned aerial vehicles (UAVs) and drones
  • Marine navigation systems

Technical Specifications

The STA8090EXG boasts an impressive set of technical specifications that ensure robust performance and adaptability:

  • Supply Voltage: 1.2V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Package: eLQFP64 (10x10 mm)
  • Communication Interfaces: UART, I2C, SPI

In conclusion, the STA8090EXG from STMicroelectronics is a top-tier GNSS receiver module that offers a perfect blend of performance, efficiency, and flexibility, making it an excellent choice for any application requiring reliable and precise positioning.

You May Also Be Interested in

U-blox
MOD RF RECEIVER GNSS 54LGA / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.2276GHz ~ 1.575GHz -167dBm 921.6kbps 54-LGA (22x17)
Lowest to $130.5753
ECAD model for ZED-F9P-02B
STMicroelectronics
ADD INFOTAINMENT / series RF Receiver AM, FM 289-TFBGA (15x15)
Need more? Email Us
ECAD model for STA680D
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Need more? Email Us
ECAD model for SI4735-C40-GU
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4767-A20-AM
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4766-A20-AMR
Microchip Technology
MODULE RCVR 868/915MHZ ASK/FSK
Lowest to $139.2418
ECAD model for RFRXD0920-I/LQ
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GMR
STMicroelectronics
AUTOMOTIVE GRADE GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Need more? Email Us
ECAD model for STA8089GADTR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GM

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention