EN
  • EN
  • DE

STP3N85

Part No STP3N85
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194565-STP3N85
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP3N85 CAD Model

Description

The STP3N85 is a robust power MOSFET device designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is part of the STP series, which is renowned for its high efficiency and performance in a wide range of applications.

Key Features

  • High Voltage Capability: The STP3N85 is capable of handling voltages up to 850V, making it suitable for high voltage applications.
  • Low On-Resistance: With its low on-resistance (R<sub>DS(on)), the device ensures minimal power loss and improved efficiency, which is critical for power management applications.
  • High Current Rating: The device can handle a significant amount of current, which is essential for applications requiring high power levels.
  • Fast Switching Speed: The fast switching capability of the STP3N85 allows for efficient operation at high frequencies, which is beneficial for power converters and inverters.
  • Robust Thermal Performance: The MOSFET is designed with an excellent thermal performance mind, ensuring reliability and longevity even under high temperature operating conditions.

Applications

The STP3N85 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC/DC Converters
  • Power Factor Correction Circuits
  • Motor Control Systems
  • Lighting Applications, including LED Drivers

Package and Quality

The STP3N85 comes in a TO-220 package, which is a widely used and robust package type suitable for through-hole mounting. This package allows for efficient heat dissipation and easy integration into various circuit designs. Furthermore, STMicroelectronics ensures that all their products meet the highest quality standards, providing reliability and performance that customers can trust.

Conclusion

With its combination of high voltage capability, low on-resistance, fast switching speeds, and robust thermal performance, the STP3N85 from STMicroelectronics is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems. Whether used in industrial, consumer, or automotive applications, the STP3N85 is built to deliver top-notch performance where it counts.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess