EN
  • EN
  • DE

STAC0912-250

Part No STAC0912-250
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type LDMOS
Frequency 960MHz ~ 1.215GHz
Gain 16.3dB
Current Rating (Amps) 2µA
Power - Output 285W
Voltage - Rated 80 V
Package / Case STAC265B
Supplier Device Package STAC265B
Base Product Number STAC0912
Standard Package 90
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1278416-STAC0912-250
Ultra Librarian 3D Model Ultra Librarian STAC0912-250 CAD Model

Description

The STAC0912-250, from the renowned manufacturer STMicroelectronics, is a high-performance, integrated circuit designed for advanced electronic applications. This product stands out in the market for its robustness and versatility, making it an ideal choice for engineers and designers looking to enhance their systems with reliable and efficient components.

Key Features

  • High Precision: The STAC0912-250 boasts exceptional accuracy, ensuring that your applications run smoothly and with the precision required for sensitive tasks.
  • Durability: Built to withstand harsh conditions, this component can operate reliably over a wide range of temperatures and stress factors.
  • Energy Efficiency: With energy consumption being a critical factor in design, the STAC0912-250 is optimized for low power usage, helping to extend the life of battery-powered devices and reduce overall energy costs.
  • Integration: The compact form factor of the STAC0912-250 allows for seamless integration into a variety of electronic systems without taking up excessive space or adding unnecessary bulk.

Applications

The versatility of the STAC0912-250 makes it suitable for a broad range of applications, including but not limited to:

  • Industrial automation and control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • High-performance computing platforms

Technical Specifications

The STAC0912-250 is designed to meet the rigorous demands of modern electronics. Here are some of its technical specifications:

  • Supply Voltage: Specified in datasheet
  • Operating Temperature Range: Specified in datasheet
  • Package Type: Detailed in datasheet
  • Quality and Reliability: Compliant with STMicroelectronics standards

For more detailed technical information, including pin configurations, electrical characteristics, and package details, please refer to the official STAC0912-250 datasheet provided by STMicroelectronics.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess