EN
  • EN
  • DE

STAC2942FW

Part No STAC2942FW
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Transistor Type N-Channel
Frequency 175MHz
Voltage - Test 50 V
Current Rating (Amps) 40A
Current - Test 250 mA
Power - Output 450W
Voltage - Rated 130 V
Package / Case STAC244B
Supplier Device Package STAC244B
Base Product Number STAC2942
Other Names STAC2942FW,497-13296,-497-13296
Standard Package 20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278424-STAC2942FW
Ultra Librarian 3D Model Ultra Librarian STAC2942FW CAD Model

Description

STAC2942FW: High-Performance Power MOSFET

The STAC2942FW, from the renowned semiconductor manufacturer STMicroelectronics, is a cutting-edge power MOSFET designed for a wide array of applications. This device is part of ST's STripFET™ series, which is known for its low on-resistance and high switching performance. The STAC2942FW is particularly suitable for high-efficiency power supplies, motor control applications, and various other power management tasks where energy conservation is paramount.

Key Features

  • Low On-Resistance: The STAC2942FW boasts an extremely low on-resistance, which reduces conduction losses and enhances overall efficiency.
  • High Switching Speed: With its fast switching capabilities, this MOSFET minimizes switching losses, making it ideal for high-frequency applications.
  • Advanced Technology: Utilizing ST's latest STripFET technology, the STAC2942FW offers superior thermal performance and reliability.
  • Voltage Rating: The device is designed to handle high voltages, making it versatile for various electrical environments.

Applications

The STAC2942FW is a versatile component that can be used in:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • LED lighting solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STAC2942FW is no exception, as it is built to meet stringent quality standards. Its robustness and longevity make it a reliable choice for industrial and commercial applications that require a long operational life.

Environmentally Friendly

STMicroelectronics designs products with the environment in mind. The STAC2942FW is manufactured with eco-friendly materials and processes, aligning with global environmental regulations. This ensures that customers are not only getting a high-performance product but also one that contributes to a greener future.

Support and Resources

STMicroelectronics provides extensive support and resources for the STAC2942FW, including datasheets, application notes, and technical support from their expert team. Customers can confidently integrate this power MOSFET into their designs, knowing they have the backing of a leading semiconductor company.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.1392 $116.1392
2+ $112.3927 $224.7854
3+ $108.6464 $325.9392
4+ $97.4071 $389.6284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess