EN
  • EN
  • DE

STAC4932B

Part No STAC4932B
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR RF MOSF N-CH STAC244B / RF Mosfet 100 V 500 mA 123MHz 26dB 1000W STAC244B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr STMicroelectronics
Package Tray
Product Status Active
Technology MOSFET
Configuration N-Channel
Frequency 123MHz
Gain 26dB
Voltage - Test 100 V
Current - Test 500 mA
Power - Output 1000W
Voltage - Rated 200 V
Package / Case STAC244B
Supplier Device Package STAC244B
Base Product Number STAC4932
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 935222-STAC4932B
Ultra Librarian 3D Model Ultra Librarian STAC4932B CAD Model

Description

    

The STAC4932B is a state-of-the-art integrated circuit from STMicroelectronics, renowned for its high-performance capabilities and reliability. This advanced component is designed to meet the rigorous demands of modern electronics, making it a perfect fit for a wide range of applications including power management, automotive systems, industrial control, and consumer electronics.

  

Key Features

  
        
  • High Efficiency: The STAC4932B boasts excellent power efficiency, which helps in reducing heat generation and improving system longevity.
  •     
  • Durability: Built with robust materials, the device is capable of withstanding harsh conditions, making it suitable for industrial and automotive applications that require a high level of reliability.
  •     
  • Compact Design: The compact footprint of the STAC4932B allows for its integration into systems where space is at a premium, without compromising performance.
  •     
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the STAC4932B delivers superior performance that can handle fast switching and high current operations with ease.
  •     
  • Easy Integration: The device is designed for easy implementation into various circuit designs, thanks to its user-friendly interface and compatibility with standard manufacturing processes.
  •   
  

Applications

  

The versatility of the STAC4932B makes it suitable for a diverse array of applications. Its ability to operate efficiently under a wide range of temperatures and conditions makes it an ideal choice for:

  
        
  • Automotive electronics, such as engine control units and powertrain systems
  •     
  • Industrial automation, including motor control and power supply units
  •     
  • Power management solutions in consumer electronics like laptops and smartphones
  •     
  • Renewable energy systems, particularly in power conversion and management
  •   
  

The STAC4932B is a testament to STMicroelectronics' commitment to providing innovative solutions that push the boundaries of what's possible in electronic design. With its robust feature set and flexible applications, the STAC4932B stands out as a leading choice for designers and engineers looking to create products that are not only powerful but also efficient and reliable.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess