EN
  • EN
  • DE

STAC4932F

Part No STAC4932F
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tray
Transistor Type N-Channel
Frequency 123MHz
Gain 26dB
Voltage - Test 100 V
Current - Test 250 mA
Power - Output 1200W
Voltage - Rated 200 V
Package / Case STAC244F
Supplier Device Package STAC244F
Base Product Number STAC4932
Other Names -497-12235,497-12235
Standard Package 20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278431-STAC4932F
Ultra Librarian 3D Model Ultra Librarian STAC4932F CAD Model

Description

STAC4932F - STMicroelectronics Power Transistor

The STAC4932F is a robust power transistor module designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced power module is engineered to deliver high efficiency and reliability for a wide range of applications, including motor drives, power inverters, and power supply systems.

Featuring state-of-the-art technology, the STAC4932F is built with an N-channel MOSFET configuration that ensures optimal performance in high-power switching applications. The module is characterized by its low on-state resistance (R<sub>DS(on)), which minimizes power losses and improves overall system efficiency. This feature, combined with its high-speed switching capabilities, makes the STAC4932F an excellent choice for energy-sensitive designs.

The STAC4932F comes in a rugged, isolated package that provides excellent heat dissipation and thermal management. This is crucial for maintaining performance and extending the lifespan of the device when operating in high-temperature environments. The module's package is designed to facilitate easy mounting and integration into various circuit designs, thereby reducing assembly time and cost.

With a high breakdown voltage and robust construction, the STAC4932F is capable of handling significant electrical stress, making it a reliable component in power electronic systems. Its fast and efficient switching properties are complemented by a range of built-in protection features, such as over-temperature and over-current protection, which safeguard the module and the overall system against adverse conditions.

STMicroelectronics is committed to environmental sustainability, and the STAC4932F reflects this commitment. It is manufactured with eco-friendly materials and complies with international standards, including RoHS and REACH, ensuring that it meets the requirements of environmentally conscious consumers and industries.

In summary, the STAC4932F from STMicroelectronics is a high-performance power transistor module that offers efficiency, durability, and reliability for demanding power applications. Its advanced features and protective measures provide designers with a flexible and secure solution for their high-power electronic designs.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess