The STB11NM60 is a cutting-edge N-channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is designed using MDmesh™ technology, which combines a vertical structure to the company's strip layout to yield one of the world's lowest on-resistance and gate charge. It is a perfect choice for a wide range of high-efficiency applications.
Key Features
- Device Type: N-Channel
- Voltage Rating (V<sub>DS): 600V
- Current Rating (I<sub>D): 11A
- R<sub>DS(on): Very low on-resistance
- Gate Charge (Q<sub>g): Reduced gate charge
- 100% Avalanche Tested: Ensures reliability and performance
- High dv/dt and avalanche capabilities: Suitable for rugged environments
Applications
The STB11NM60 is versatile and can be used in various applications, including:
- Switch Mode Power Supplies (SMPS)
- High Current Switching
- Motor Control
- Power Factor Correction (PFC) circuits
- LED Lighting
Quality and Environmental Compliance
STMicroelectronics is committed to providing products that not only meet customer expectations but also comply with the highest standards of quality and environmental care. The STB11NM60 is no exception, with compliance to:
- RoHS directive
- Halogen-free component
Package and Availability
The STB11NM60 comes in a TO-220 package, which is widely used and suitable for through-hole mounting, making it easy to integrate into various circuit designs. Availability may vary, so please check with STMicroelectronics or authorized distributors for current stock and ordering information.
For detailed product specifications, technical documents, and more information about the STB11NM60, visit the STMicroelectronics website or contact their support team.