The STB80NF03L-04 is a robust N-Channel MOSFET from STMicroelectronics, designed to deliver high performance in a wide range of applications. This semiconductor device is part of the STripFET™ III series, which is known for its low on-resistance and high switching speed. The STB80NF03L-04 is particularly suitable for high-efficiency power management tasks.
Key Features
- Low Threshold Drive: The device has a low threshold voltage, making it suitable for low voltage applications and ensuring it can be driven by low-voltage control circuits.
- High Current Capability: With a continuous drain current of 80A, this MOSFET can handle high current loads, making it ideal for power-intensive applications.
- Low On-Resistance: The STB80NF03L-04 boasts an extremely low on-resistance (R<sub>DS(on)) of just 0.0035 ohms, which enhances its efficiency by minimizing conduction losses.
- 100% Avalanche Tested: To ensure reliability under tough conditions, each unit is tested for its ability to withstand high-energy pulses in the avalanche and commutation modes.
- Application Versatility: This MOSFET is suitable for a variety of applications, including DC-DC & DC-AC converters, motor drives, and power management in computer and telecommunications systems.
Specifications
Parameter
Value
Drain-source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
80A
Power Dissipation (P<sub>D)
200W
On-Resistance (R<sub>DS(on))
0.0035Ω
Operating Temperature Range
-55°C to 175°C
With its exceptional durability and performance characteristics, the STB80NF03L-04 is an excellent choice for designers looking to enhance system reliability and efficiency in power-sensitive applications. STMicroelectronics' commitment to quality ensures that this MOSFET will deliver consistent performance and contribute to the longevity of the end application.