EN
  • EN
  • DE

STB11NM60ND

Part No STB11NM60ND
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194242-STB11NM60ND
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB11NM60ND CAD Model

Description

STB11NM60ND - N-Channel MOSFET by STMicroelectronics

The STB11NM60ND is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is part of the MDmesh™ II Plus low Qg series, which is renowned for its exceptional efficiency and thermal performance. The STB11NM60ND is an ideal choice for a wide range of power applications, including switch-mode power supplies (SMPS), lighting applications, DC-AC inverters, and motor control circuits.

Key Features:

  • Low On-Resistance: The STB11NM60ND boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Voltage Capability: With a drain-source voltage (V<sub>DSS) of 600V, this MOSFET can handle high voltage applications with ease, making it suitable for a variety of industrial and consumer electronics.
  • Low Gate Charge (Qg): The device features a low gate charge, which results in faster switching speeds and reduced switching losses, enhancing the performance of power electronic circuits.
  • 100% Avalanche Tested: Guaranteed reliability and robustness in harsh conditions, as each unit is thoroughly tested for avalanche ruggedness.
  • Zener-Protected: The MOSFET is equipped with an integrated Zener diode for gate-source protection, ensuring the device's stability and longevity.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • LED Lighting Applications
  • Solar Inverters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems

The STB11NM60ND is available in a TO-220 package, which is widely used and preferred for its ease of mounting and good thermal dissipation characteristics. The combination of its high-performance features and robust package design makes the STB11NM60ND a versatile and reliable component for engineers and designers looking to optimize their power management solutions.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the STMicroelectronics website or contact their local STMicroelectronics sales office for further assistance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3945 $61.1010
42+ $2.7859 $117.0078
65+ $2.6981 $175.3765
89+ $2.6115 $232.4235
115+ $2.5248 $290.3520
154+ $2.2638 $348.6252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess