EN
  • EN
  • DE

STB120N4LF6

Part No STB120N4LF6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 40V 80A Automotive 3-Pin(2+Tab) D2PAK T/R / MOSFET N-CH 40V 80A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 4300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102760-STB120N4LF6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STB120N4LF6
Introduction Date December 14, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STB120N4LF6 CAD Model

Description

STB120N4LF6 - N-Channel MOSFET by STMicroelectronics

The STB120N4LF6 is a high-performance, N-channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. Designed to meet a wide range of applications, this MOSFET is part of the STripFET F6 series, which is recognized for its excellent on-state resistance (RDS(on)) and superior switching performance.

Key Features

  • Low On-Resistance: The STB120N4LF6 boasts an exceptionally low on-resistance of only 4.7 mΩ (max), contributing to its high efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (ID) of up to 120 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Switching Performance: Fast switching speeds are a hallmark of the STB120N4LF6, ensuring reduced switching losses and improved overall performance in high-frequency circuits.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, guaranteeing reliability and durability even under stress conditions.
  • Low Gate Charge: The device features a low gate charge (Qg), which minimizes the power required to switch the device on and off, thereby enhancing the efficiency of the overall system.

Applications

The versatility of the STB120N4LF6 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Performance Computing Systems
  • Motor Control Systems
  • Automotive Applications
  • DC-DC Converters
  • LED Lighting

Package and Environmental Compliance

The STB120N4LF6 is housed in a D2PAK package, which is designed to offer a compact footprint while still ensuring excellent thermal performance. Furthermore, STMicroelectronics is committed to environmental sustainability and ensures that this product is compliant with RoHS (Restriction of Hazardous Substances) regulations, minimizing the environmental impact by avoiding the use of certain hazardous materials.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1335 $64.0050
70+ $1.7507 $122.5490
105+ $1.6959 $178.0695
145+ $1.6413 $237.9885
185+ $1.5865 $293.5025
245+ $1.4224 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess