EN
  • EN
  • DE

STB12NM50N

Part No STB12NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 11A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 940pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 5.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 037649-STB12NM50N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB12NM50N CAD Model

Description

STB12NM50N - N-channel 500V - 0.3 Ohm - 11A MDmesh™ II Plus Low Qg Power MOSFET

The STB12NM50N is a high-performance N-channel Power MOSFET from STMicroelectronics, designed using the innovative MDmesh™ II Plus technology that provides outstanding on-resistance and switching performance. This product is particularly suited for high-efficiency power supplies, lighting applications, and industrial power conversion tasks.

Key Features

  • High Voltage Capability: Rated at 500V, the STB12NM50N is suitable for applications that require high voltage operation, ensuring reliability and robustness in demanding conditions.
  • Low On-Resistance: With a typical on-resistance of just 0.3 Ohm, this Power MOSFET ensures minimal power loss and higher efficiency, making it ideal for high-performance power management solutions.
  • High Current Rating: The device is capable of handling continuous currents up to 11A, which makes it suitable for handling high power loads.
  • Low Gate Charge: The MDmesh™ II Plus technology reduces the gate charge (Qg), which translates to lower switching losses and improved overall efficiency, especially in high-frequency switching applications.
  • 100% Avalanche Tested: Guarantees safe operation under potentially destructive avalanche conditions, providing an additional layer of reliability.
  • Zener-Protected: The MOSFET comes with a built-in Zener diode that provides protection against overvoltage, enhancing the durability of the device.

Applications

The STB12NM50N is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • DC-DC Converters
  • Motor Control Systems
  • Power Factor Correction Circuits
  • High Efficiency Power Conversion

Environmental and Quality Certifications

The STB12NM50N meets various environmental standards, ensuring compliance with global regulations for electronic components. It is RoHS compliant and is designed to meet the needs of environmentally conscious businesses and consumers.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4646 $52.2522
17+ $6.1248 $104.1216
26+ $5.9334 $154.2684
35+ $5.7420 $200.9700
46+ $5.5506 $255.3276
61+ $4.9764 $303.5604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,977 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess