EN
  • EN
  • DE

LTC4266CUHF#PBF

Part No LTC4266CUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR IEEE 802.3AT 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PSE)
Number of Channels 4
Power - Max 25W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 45 V ~ 57 V
Operating Supply Current 3.5mA
Operating Temperature Range 0°C ~ 70°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Manufacturer Homepage www.linear.com
Win Source Part Number 732203-LTC4266CUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4266
Introduction Date August 24, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC4266CUHF#PBF CAD Model

Description

Product Overview: LTC4266CUHF#PBF

The LTC4266CUHF#PBF is a high-performance, quad-port Power over Ethernet (PoE) controller from Linear Technology, designed to simplify the deployment of Ethernet-powered devices. It adheres to the IEEE 802.3at standard, also known as PoE+, allowing delivery of up to 25.5W of power per port to connected devices such as VoIP phones, wireless access points, and security cameras.

Key Features

  • IEEE 802.3at Compliant: Ensures compatibility with the latest PoE+ devices and provides backward compatibility with the IEEE 802.3af standard (PoE).
  • Quad-Port Integration: Supports up to four PoE ports in a single package, reducing component count and simplifying design.
  • Advanced Power Management: Offers per-port power sensing and control, including programmable current limit, and supports high power applications up to 25.5W per port.
  • Energy Efficient: Features low RDS(ON) MOSFETs and 1% accurate current sense to optimize power delivery and minimize losses.
  • Robust Protection: Includes over-temperature, over-current, and over-voltage protection, ensuring safe and reliable operation.
  • Flexible Deployment: Can be used in endspan or midspan configurations, providing versatility in network design.
  • Diagnostic Features: Comes with extensive diagnostic capabilities, including port status indication and fault reporting, to aid in network management and troubleshooting.

Applications

The LTC4266CUHF#PBF is ideal for a variety of applications that require reliable and efficient power distribution over Ethernet cables. It is particularly suited for:

  • Enterprise networking equipment such as switches and routers with PoE capability.
  • Industrial automation systems requiring remote powering of sensors and actuators.
  • IP surveillance systems with PoE-enabled cameras for enhanced security.
  • Wireless network infrastructure including PoE-powered access points and base stations.
  • Building management systems for controlling lighting, heating, and cooling.

With its robust feature set and compliance with the latest PoE standards, the LTC4266CUHF#PBF is a top choice for network engineers and system integrators looking to streamline the deployment of PoE devices while ensuring safety, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $8.0180
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $43.4736
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Innovisionsemi
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess