The STB16NS25 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This device is part of the STripFET™ II family, which is renowned for its low on-resistance and low gate charge, making it a suitable choice for high-efficiency power management tasks.
With a breakdown voltage of 250V and a low on-resistance of just 0.16Ω, the STB16NS25 is capable of handling continuous currents up to 16A, ensuring robust performance for demanding power applications. Its D2PAK package is designed for optimal thermal performance and compactness, allowing for its use in space-constrained environments without compromising on power handling capabilities.
The STB16NS25 boasts several features that make it highly efficient and reliable:
- Low threshold voltage (Vgs(th)) for improved efficiency at low operating voltages.
- 100% avalanche tested, guaranteeing robustness and reliability in harsh conditions.
- Low gate charge (Qg) which enhances switching performance and reduces switching losses.
- High dv/dt capability, ensuring suitability for fast-switching applications.
This MOSFET is ideal for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC-DC converters
- Motor control applications
- Power management functions
STMicroelectronics provides comprehensive technical support for the STB16NS25, including detailed datasheets, application notes, and simulation models to assist designers in integrating this component into their projects seamlessly. With its combination of efficiency, reliability, and performance, the STB16NS25 is a solid choice for engineers looking to improve the power efficiency and thermal management of their electronic designs.