EN
  • EN
  • DE

STB20NM50FDT4

Part No STB20NM50FDT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 20A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 53nC @ 10V
Max Input Capacitance 1380pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 192W (Tc)
Maximum Rds On at Id,Vgs 250 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 119295-STB20NM50FDT4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB20NM50FDT4 CAD Model

Description

The STB20NM50FDT4 is a state-of-the-art MOSFET transistor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is a part of the MDmesh™ series, which is renowned for its excellent energy efficiency and performance in a wide range of applications.

Key Features

  • Voltage Rating: The STB20NM50FDT4 boasts a high drain-source voltage (V<sub>DS) of 500V, which makes it suitable for high voltage applications.
  • Current Capacity: This MOSFET can handle a continuous drain current (I<sub>D) up to 20A, ensuring robust performance for heavy-duty operations.
  • Low On-Resistance: Featuring a low on-state resistance (R<sub>DS(on)), this component provides high efficiency with reduced conduction losses, which is essential for power management applications.
  • Fast Switching: The fast-switching speed of the STB20NM50FDT4 minimizes energy loss during power conversion processes, making it ideal for high-frequency circuits.
  • Enhanced Power Handling: With its MDmesh™ technology, the device offers improved power handling capabilities, which translates to better thermal performance and reliability.
  • TO-220 Package: The transistor is encapsulated in a TO-220 package, known for its good thermal and electrical performance, as well as ease of mounting on printed circuit boards (PCBs).

Applications

The versatility of the STB20NM50FDT4 allows it to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-performance DC-DC converters
  • Motor control circuits
  • LED lighting solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB20NM50FDT4 is no exception, as it undergoes rigorous testing and quality control procedures to ensure it meets the stringent requirements of industrial and commercial applications. With its robust design and superior electrical characteristics, the STB20NM50FDT4 is a prime choice for designers seeking a high-performance MOSFET solution.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess