EN
  • EN
  • DE

STB23NM60ND

Part No STB23NM60ND
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 19.5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 19.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2050pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 180 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031072-STB23NM60ND
Family Name STB23NM60ND
Introduction Date January 22, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian STB23NM60ND CAD Model

Description

The STB23NM60ND is a highly efficient, robust N-channel power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is part of the MDmesh™ II Plus low Qg series, which is renowned for its outstanding on-resistance and switching performance.

Key Features

  • Voltage Rating: The STB23NM60ND has a drain-source voltage (V<sub>DS) of 600V, making it suitable for high voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of 17A, ensuring reliable performance in demanding situations.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.165Ω, this MOSFET offers minimal conduction losses and improved efficiency.
  • Fast Switching: The low gate charge (Qg) enhances the switching speed, which is crucial for high-frequency power conversion applications.
  • 100% Avalanche Tested: Each unit is rigorously tested to ensure reliability under extreme conditions.
  • Zener-Protected: The gate-source is protected with a built-in Zener diode, safeguarding the MOSFET from electrostatic discharges and voltage spikes.

Applications

The STB23NM60ND is designed for a wide range of applications including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC/DC Converters
  • LED Lighting
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters and other renewable energy systems

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The STB23NM60ND is compliant with the RoHS directive and is free from lead and other hazardous substances, making it a safe choice for electronic equipment.

Package and Availability

The STB23NM60ND is available in a D2PAK package, which is optimized for efficient heat dissipation and space-saving on the PCB. For detailed information on pricing, availability, and ordering, interested customers should contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3843 $60.9174
42+ $2.7769 $116.6298
65+ $2.6901 $174.8565
89+ $2.6034 $231.7026
115+ $2.5165 $289.3975
154+ $2.2562 $347.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess