Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1060pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031073-STB24N60M2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB24N60M2 CAD Model

Description

STB24N60M2 - N-Channel 600 V, 0.165 ohm typ., 17 A MDmesh™ M2 Power MOSFET in D²PAK Package

The STB24N60M2 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, designed with the innovative MDmesh™ M2 technology. This device is tailored for a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, DC-AC inverters for solar energy systems, and other energy-efficient solutions in industrial and consumer segments.

With a drain-source voltage (V<sub>DS) of 600 V, the STB24N60M2 is well-suited for high voltage operations. The low on-resistance (R<sub>DS(on)) of only 0.165 ohm typ. at 10 V ensures minimal conduction losses, enhancing the overall efficiency of the system in which it is deployed. The device can handle a continuous drain current (I<sub>D) of 17 A, providing robust performance for a wide range of power applications.

This Power MOSFET comes in a rugged D²PAK package, which is known for its high power density and ability to handle high thermal and electrical stresses. The STB24N60M2 also features Zener-protected gate, providing enhanced reliability under stressful conditions and making it a robust choice for demanding applications.

Key features of the STB24N60M2 include:

  • 100% avalanche tested
  • Very low intrinsic capacitances
  • Very good manufacturing repeatability
  • High dv/dt and avalanche capabilities
  • Low gate charge

STMicroelectronics' commitment to environmental sustainability is reflected in the STB24N60M2's compliance with the European Union’s Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from environmentally harmful substances.

In summary, the STB24N60M2 from STMicroelectronics is a superior Power MOSFET that offers a perfect balance between high efficiency and robustness, making it an ideal choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5072 $52.7520
85+ $1.2367 $105.1195
130+ $1.1980 $155.7400
175+ $1.1594 $202.8950
225+ $1.1207 $252.1575
300+ $1.0048 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37,059 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention