EN
  • EN
  • DE

STB30NF20

Part No STB30NF20
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 200V 30A 3-Pin(2+Tab) D2PAK T/R / MOSFET N-CH 200V 30A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 1597pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 75 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031076-STB30NF20
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STB30NF20
Introduction Date March 06, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STB30NF20 CAD Model

Description

Introducing the STB30NF20 - STMicroelectronics' Power MOSFET

The STB30NF20 is a robust N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance MOSFET is engineered to deliver outstanding efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and high-speed switching circuits.

Key Features of the STB30NF20

  • High Current Capability: The STB30NF20 is capable of handling continuous drain currents up to 30A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) of just 0.045Ω, this MOSFET ensures minimal power loss and superior efficiency during operation.
  • High Voltage Rating: The device is rated for a maximum drain-source voltage (VDSS) of 200V, providing a wide safety margin for fluctuating voltages in electronic circuits.
  • Fast Switching Performance: The STB30NF20 boasts an excellent switching speed, which is ideal for high-frequency applications.
  • Enhanced Durability: Built with STMicroelectronics' advanced technology, it offers increased ruggedness and thermal stability.

Applications

The versatility of the STB30NF20 allows it to be used in a variety of applications, including:

  • Power management solutions
  • DC-DC converters
  • Motor drives and inverters
  • Power inverters for renewable energy sources
  • Automotive applications and more

Technical Specifications

Below are some of the technical specifications that make the STB30NF20 a reliable choice for your power control needs:

  • Drain-source Voltage (VDSS): 200V
  • Continuous Drain Current (ID): 30A
  • On-Resistance (RDS(on)): 0.045Ω
  • Gate Charge (Qg): 52nC
  • Maximum Junction Temperature (Tj): 175°C

The STB30NF20 is available in a TO-220 package, which is widely used and recognized for its ease of integration into various circuit designs. Its combination of high performance, efficiency, and reliability makes it an excellent choice for designers looking to enhance their power management systems.

For more detailed information, datasheets, and support resources, please visit the official STMicroelectronics website or contact their sales and technical support team.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8286 $64.0010
80+ $1.5005 $120.0400
120+ $1.4536 $174.4320
165+ $1.4067 $232.1055
215+ $1.3598 $292.3570
285+ $1.2191 $347.4435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess