EN
  • EN
  • DE

STB45N30M5

Part No STB45N30M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description NCHANNEL 300 V 0.037 OHM TYP. 53
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Series *
Package Reel - TR
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STB45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-18245-1, 497-18245-2, 497-18245-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897896-STB45N30M5
Ultra Librarian 3D Model Ultra Librarian STB45N30M5 CAD Model

Description

STB45N30M5 - STMicroelectronics N-Channel MOSFET

The STB45N30M5 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is a part of STMicroelectronics' MDmesh™ M5 series, which is renowned for its excellent energy efficiency and high power density. The device is designed to cater to a wide array of applications, ranging from switching power supplies to power management solutions.

Key Features

  • Low On-Resistance: The STB45N30M5 boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses, enhancing overall system efficiency.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 300V, this MOSFET can handle high voltage applications with ease, making it suitable for industrial and consumer level power systems.
  • High Current Rating: The continuous drain current (I<sub>D) is rated at 45A, allowing the MOSFET to support applications with high current demands.
  • Low Gate Charge: A low gate charge (Q<sub>g) facilitates faster switching speeds, which is critical for high-frequency power converters and inverters.
  • 100% Avalanche Tested: Ensures reliability and robustness by guaranteeing the device can withstand high energy pulses in avalanche and commutation modes.

Applications

The STB45N30M5 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • DC-AC Inverters for Solar Energy Systems
  • High-Efficiency DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions in Consumer Electronics

Package and Quality

The device is offered in a D2PAK package, which is known for its robustness and ability to handle high thermal loads. The package is designed for surface mounting, making it suitable for automated assembly lines and reducing manufacturing costs. Additionally, the STB45N30M5 meets the stringent quality standards set by STMicroelectronics, ensuring reliability and performance consistency for the end-user.

Overall, the STB45N30M5 from STMicroelectronics is a powerful component for designers looking to improve efficiency, reduce power losses, and achieve compact power solutions in their electronic systems.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3663 $63.6630
23+ $5.2236 $120.1428
35+ $5.0604 $177.1140
48+ $4.8972 $235.0656
61+ $4.7339 $288.7679
82+ $4.2442 $348.0244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess