EN
  • EN
  • DE

STB5NB80T4

Part No STB5NB80T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFETs N-CH 800V 5A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package D2PAK
Continuous Drain Current (ID) 5 A
Drain to Source Breakdown Voltage 800 V
Drain to Source Resistance 2.2 Ω
Element Configuration Single
Fall Time 14 ns
Gate to Source Voltage (Vgs) 30 V
Max Operating Temperature 150 °C
Min Operating Temperature -65 °C
Power Dissipation 110 W
Rise Time 9 ns
RoHS Non-Compliant
Win Source Part Number 1191371-STB5NB80T4
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB5NB80T4 CAD Model

Description

The STB5NB80T4 is a cutting-edge power MOSFET device designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is part of STMicroelectronics' innovative STPOWER family, which is known for high performance and reliability in power conversion applications.

Key Features

  • High Voltage Capability: The STB5NB80T4 is capable of supporting applications with a voltage up to 800V, making it suitable for high-voltage switching applications.
  • Low On-Resistance: With an on-resistance as low as 1.7 Ohm, this device ensures efficient power handling with minimal losses, contributing to energy-saving solutions.
  • High Current Rating: The device can handle continuous current up to 4.4 A, allowing it to drive significant loads in various applications.
  • Fast Switching Speed: The fast switching capability of the STB5NB80T4 minimizes switching losses and improves the performance of power converters.
  • Enhanced Durability: The MOSFET is designed with robust package construction, providing enhanced durability and thermal performance.
  • Improved Gate Charge: It features an optimized gate charge that allows for efficient switching performance at high frequencies.

Applications

The STB5NB80T4 is versatile and can be used in a wide range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Power management for LED lighting
  • Motor control circuits
  • Inverters for solar energy systems
  • Electronic ballasts for fluorescent lighting

Package and Quality

The STB5NB80T4 comes in a D2PAK package, which is known for its compact size and excellent power dissipation capabilities. STMicroelectronics ensures that their products meet the highest quality standards, and the STB5NB80T4 is no exception. It is designed to meet the rigorous demands of industrial and consumer electronics, providing a reliable solution for power management challenges.

With its robust design, high efficiency, and versatility, the STB5NB80T4 from STMicroelectronics stands out as an exceptional choice for designers looking to improve the performance and reliability of their power systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess