EN
  • EN
  • DE

STB6N80K5

Part No STB6N80K5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 800V 4.5A D2PAK / Zener-protected
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800V
Current - Continuous Drain (Id) at 25°C 4.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.6Ohm at 2A, 10V
Vgs(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 7.5nC at 10V
Maximum Vgs 30V
Input Capacitance (Ciss) (Maximum) at Vds 255pF at 100V
Power Dissipation (Maximum) 85W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Part Number Series STB6N
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808331-STB6N80K5
Ultra Librarian 3D Model Ultra Librarian STB6N80K5 CAD Model

Description

STB6N80K5 - N-channel 800 V, 1.7 Ω typ., 4 A SuperMESH™ K5 Power MOSFET in a D2PAK package by STMicroelectronics

The STB6N80K5 is a high voltage N-channel Power MOSFET designed and manufactured by the renowned semiconductor company STMicroelectronics. This MOSFET is part of the SuperMESH™ K5 family, which is known for its excellent RDS(on) area ratio and reduced on-resistance. With an advanced technology that ensures high switching performance, the STB6N80K5 is an ideal choice for a variety of power applications.

Key Features:

  • Voltage Rating: The STB6N80K5 operates at a drain-source voltage (V<sub>DS) of 800 V, making it suitable for high voltage applications.
  • Low On-Resistance: With a typical on-resistance (RDS(on)) of just 1.7 Ω, this MOSFET ensures high efficiency and low conduction losses.
  • Current Capability: It has a continuous drain current (I<sub>D) rating of 4 A, which makes it capable of handling moderate power levels.
  • Package: Housed in a robust D2PAK package, the STB6N80K5 is designed for improved thermal performance and space-saving PCB design.
  • 100% Avalanche Tested: Each device is rigorously tested to guarantee high reliability in applications subject to high energy pulses.
  • Zener-Protected: The gate-source of this MOSFET is protected by an integrated Zener diode, which safeguards against electrostatic discharge (ESD) events.

Applications:

The STB6N80K5 is versatile and can be used in a wide range of electronic circuits, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • High Efficiency DC-DC Converters
  • Power Factor Correction (PFC) circuits
  • Motor Control applications

With its high voltage capability and energy-efficient operation, the STB6N80K5 from STMicroelectronics is a reliable choice for designers looking to optimize their power management systems. Its robust package and protection features ensure a long operational life and consistent performance.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6479 $50.3101
47+ $2.1727 $102.1169
72+ $2.1048 $151.5456
99+ $2.0369 $201.6531
127+ $1.9690 $250.0630
170+ $1.7653 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess