EN
  • EN
  • DE

STB70NFS03LT4

Part No STB70NFS03LT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 70A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 30nC @ 5V
Max Input Capacitance 1440pF @ 25V
Maximum Gate-Source Voltage ±18V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 35A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 105174-STB70NFS03LT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB70NFS03LT4 CAD Model

Description

The STB70NFS03LT4 is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics, one of the leading companies in semiconductor solutions. This MOSFET is part of STMicroelectronics' STripFET™ III series, which is known for its low on-resistance and low gate charge, making it suitable for a wide range of power applications.

Key Features

  • Low Threshold Drive: The device can be driven at lower gate voltages, allowing for compatibility with logic-level gate drive circuits.
  • High Current Capability: With a continuous drain current (ID) of 70A, the STB70NFS03LT4 is capable of handling high current loads, making it ideal for demanding applications.
  • Low On-Resistance (RDS(on)): A low RDS(on) of just 0.0032 ohms minimizes power losses and improves efficiency, which is critical for power management applications.
  • 100% Avalanche Tested: Ensures reliability and robustness against repetitive avalanche conditions.
  • High Switching Frequency: Suitable for high-frequency switching applications, contributing to the reduction of the size of passive components.

Applications

The STB70NFS03LT4 is designed for use in a variety of applications, including:

  • High-efficiency DC/DC converters
  • Switch Mode Power Supplies (SMPS)
  • Motor control applications
  • Power management functions
  • Automotive applications
  • Other power-intensive applications

Package and Quality

The STB70NFS03LT4 comes in a D2PAK package, which is known for its durability and thermal efficiency. This package is widely used in high-power applications where space is at a premium. Additionally, the device meets stringent quality standards, ensuring reliability and performance in even the most demanding environments.

Conclusion

The STB70NFS03LT4 from STMicroelectronics is a testament to the company's commitment to providing high-quality, efficient, and reliable power MOSFETs. Its combination of low on-resistance, high current capability, and robustness make it a versatile choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4368 $64.6560
100+ $1.1790 $117.9000
155+ $1.1422 $177.0410
210+ $1.1053 $232.1130
275+ $1.0685 $293.8375
365+ $0.9580 $349.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess