EN
  • EN
  • DE

STB7NB60

Part No STB7NB60
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 600V - 1.0 OMH - 7.2A - I2PAK/D2PAK PowerMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194282-STB7NB60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB7NB60 CAD Model

Description

The STB7NB60 is a cutting-edge power MOSFET device designed by STMicroelectronics, a leader in semiconductor solutions. This component is part of the MDmesh™ family, which is renowned for its excellent efficiency in high voltage power applications. The STB7NB60 is specifically engineered to address the stringent requirements of electronic circuits that demand high efficiency and power density.

This N-CHANNEL MOSFET operates at a high voltage of 600V, making it suitable for a variety of applications, including switch-mode power supplies, lighting circuits, motor control, and inverters for solar energy systems. With an on-resistance of only 1.1 Ohm, the STB7NB60 ensures minimal power loss during operation, contributing to the overall energy efficiency of the system it is integrated into.

The device is capable of handling continuous currents up to 7A, which, combined with its high voltage capability, allows it to manage significant power levels. Moreover, the STB7NB60 is designed with STMicroelectronics' innovative MDmesh™ technology, which utilizes a proprietary vertical structure that enhances the device's switching performance and thermal characteristics.

The STB7NB60 is available in several package options, including TO-220, TO-220FP, D2PAK, and I2PAK, providing flexibility for different mounting and thermal management preferences. This versatility ensures that the MOSFET can be easily integrated into a wide range of electronic designs, maintaining a footprint compatible with existing layouts.

In summary, the STB7NB60 from STMicroelectronics represents a highly reliable and efficient solution for power management in electronic systems. Its robust design, combined with advanced MDmesh™ technology, offers designers a powerful tool to enhance the performance and efficiency of their applications, while its variety of packaging options ensures ease of integration into a multitude of electronic assemblies.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess