Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194312-STD17NE03LT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD17NE03LT4 CAD Model

Description

STD17NE03LT4 - Power MOSFET by STMicroelectronics

The STD17NE03LT4 is a state-of-the-art N-channel Power MOSFET developed by STMicroelectronics, designed to deliver high efficiency and performance in a wide range of applications. This device is part of STMicroelectronics' STripFET™ series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for power management tasks.

The STD17NE03LT4 is characterized by its ability to handle continuous drain currents up to 17A with a maximum drain-source voltage (V<sub>DS) of 30V. The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, enhancing its efficiency in low-voltage applications. The device is optimized for high-speed switching, which is crucial for modern electronic circuits that require fast transition times.

With an extremely low on-resistance of just 0.045Ω, this Power MOSFET minimizes conduction losses, thereby improving overall system efficiency. This feature, combined with a low gate charge, reduces the power dissipation during switching, leading to less heat generation and increased reliability of the electronic system.

The STD17NE03LT4 comes in a surface-mount DPAK package, which is widely used in the industry for its compact size and excellent thermal performance. The DPAK package allows for efficient heat dissipation, making it suitable for high-power and high-temperature operations. The device is also RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

Applications for the STD17NE03LT4 are diverse and include DC-DC converters, motor drives, and power management systems in consumer electronics, automotive, and industrial sectors. Its robustness and high-switching performance make it an ideal choice for designers looking to optimize their power circuits for efficiency and reliability.

In summary, the STD17NE03LT4 Power MOSFET by STMicroelectronics is a high-performance component designed for applications that demand low power losses and high switching speeds. Its advanced features and compact packaging make it a versatile and reliable choice for a wide range of power management solutions.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 25V 57A IPAK
Need more? Email Us
ECAD model for IRLU8259PBF
ON Semiconductor
Single N-Channel Power MOSFET | MOSFET N-CH 60V 2A MCPH3
Lowest to $0.2193
ECAD model for MCH3486-TL-H
Infineon Technologies
HEXFET®Power MOSFET | MOSFET N-CH 40V 10A 8-SOIC
Need more? Email Us
ECAD model for IRF7471PBF
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 60V 34.5A 8-Pin DFN-A EP T/R / 60V N-Channel MOSFET | MOSFET N-CH 60V 10A 8DFN
Lowest to $0.1910
ECAD model for AON7246
Vishay
Power MOSFET | MOSFET N-CH 100V 4.3A DPAK
Lowest to $0.2394
ECAD model for IRFR110TR
Vishay
Power MOSFET(Vdss=600V, Rds(on)max=1.2ohm, Id=6.2A) | MOSFET N-CH 600V 6.2A D2PAK
Lowest to $2.6520
ECAD model for IRFBC40AS
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 12V 9A MCPH6
Lowest to $0.5216
ECAD model for MCH6351-TL-W
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 16A TO-3P
Lowest to $6.2016
ECAD model for FQA16N50
STMicroelectronics
N-CHANNEL 600V - 0.19 Ohm - 17 A TO-220/FP/D2/I2PAK/TO-247 SECOND GENERATION MDmesh MOSFET | MOSFET N-CH 600V 17A TO-247
Lowest to $3.7657
ECAD model for STW21NM60N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention