EN
  • EN
  • DE

STB80NF55-08T4

Part No STB80NF55-08T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 80A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 155nC @ 10V
Max Input Capacitance 3850pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031090-STB80NF55-08T4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB80NF55-08T4 CAD Model

Description

STB80NF55-08T4 - N-Channel MOSFET by STMicroelectronics

The STB80NF55-08T4 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor technology. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies, power management tasks, and high-speed switching circuits.

Key Features:

  • Low On-Resistance: The STB80NF55-08T4 boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency. This feature is essential for applications requiring high current flow with minimal voltage drop.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 80A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Switching Speed: The device features fast switching performance, which is critical for reducing switching losses in power conversion systems and for high-frequency applications.
  • Enhanced Thermal Performance: The STB80NF55-08T4 is encapsulated in a TO-220AB package, known for its excellent thermal characteristics. This ensures stable operation even at higher temperatures and extends the longevity of the device.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, guaranteeing robustness and reliability under harsh operating conditions.

Applications:

The versatility of the STB80NF55-08T4 allows it to be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • High-Power LED Drivers
  • Solar Inverters

The STB80NF55-08T4 from STMicroelectronics is an exemplary choice for designers seeking a MOSFET that offers a balance of power efficiency, high current handling, and fast switching capabilities. Its robust design and advanced manufacturing ensure that it meets the stringent requirements of a broad range of electronic applications, making it a go-to component for power management solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess