Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194289-STB8NA50T4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB8NA50T4 CAD Model

Description

The STB8NA50T4 is a state-of-the-art Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This device is part of their STPOWER product line, which is engineered to deliver high performance in power conversion applications.

Key Features

  • N-channel MOSFET: This device is an N-channel MOSFET, which means it is optimized for fast switching and high efficiency in electronic circuits.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 500V, the STB8NA50T4 is suitable for a wide range of applications that require high voltage operation.
  • Low On-resistance: The low on-state resistance (R<sub>DS(on)) minimizes conduction losses, enhancing overall efficiency and performance.
  • High Current Rating: This MOSFET is capable of handling a continuous drain current (I<sub>D) up to 8A, making it suitable for high power applications.
  • Enhanced Durability: It features a robust and rugged design, which ensures long-term reliability even under challenging conditions.

Applications

The STB8NA50T4 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power management systems
  • Motor drives
  • Inverters and converters
  • Lighting applications

Advanced Technology

STMicroelectronics has integrated cutting-edge technology into the STB8NA50T4 to ensure superior performance. The device is built using advanced MDmesh™ technology, which combines the benefits of reduced on-resistance and high switching speed with the high voltage capability of the traditional MOSFET design.

Environmental and Quality Certifications

The STB8NA50T4 is compliant with various environmental and quality standards, ensuring that it meets the rigorous demands of the electronic industry. It is RoHS compliant and adheres to the highest quality management systems.

Conclusion

With its robust design, high efficiency, and adaptability to various power applications, the STB8NA50T4 Power MOSFET from STMicroelectronics represents a reliable solution for designers looking to optimize their power conversion systems. Its integration of advanced technologies ensures it remains a preferred choice for engineers worldwide.

You May Also Be Interested in

ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 12V 9A MCPH6
Lowest to $0.5216
ECAD model for MCH6351-TL-W
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 100V 12A TO220FP
Need more? Email Us
ECAD model for IRLI530NPBF
Alpha & Omega Semiconductor Inc.
400V,8A N-Channel MOSFET | MOSFET N-CH 400V 8A TO220
Need more? Email Us
ECAD model for AOT9N40
ON Semiconductor
Single N-Channel Power MOSFET | MOSFET N-CH 60V 2A MCPH3
Lowest to $0.2193
ECAD model for MCH3486-TL-H
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 16A TO-3P
Lowest to $6.2016
ECAD model for FQA16N50
Infineon Technologies
Power MOSFET(Vdss=-150V, Rds(on)=0.295ohm, Id=-13A) | MOSFET P-CH 150V 13A I-PAK
Lowest to $3.1625
ECAD model for IRFU6215
Vishay
Power MOSFET(Vdss=600V, Rds(on)=4.4ohm, Id=2.2A) | MOSFET N-CH 600V 2.2A TO-220AB
Lowest to $1.5270
ECAD model for IRFBC20
Infineon Technologies
Synchronous MOSFET for Notebook Processor Power | MOSFET N CH 200V 3.7A 8-SO
Lowest to $0.9024
ECAD model for IRF7820TRPBF
ON Semiconductor
200V N-Channel MOSFET | MOSFET N-CH 200V 3.6A TO-220
Lowest to $0.3661
ECAD model for FQP4N20

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention