EN
  • EN
  • DE

STBV45-AP

Part No STBV45-AP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 0.75A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 750mA
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1.5V @ 135mA, 400mA
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 5 @ 400mA, 5V
Maximum Power Dissipation 950mW
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92AP
Win Source Part Number 031100-STBV45-AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STBV45-AP CAD Model

Description

The STBV45-AP is a robust and reliable voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and high-quality products. This device is part of their broad voltage regulator portfolio and is specifically engineered to provide a stable and precise voltage supply in a wide range of electronic applications.

Key Features

  • Output Voltage: The STBV45-AP offers a fixed output voltage, providing a stable and regulated power supply crucial for sensitive electronics.
  • High Current Capability: This voltage regulator is capable of delivering a high current output, making it suitable for applications requiring a robust power supply.
  • Thermal Protection: The device includes built-in thermal protection features that prevent it from overheating, ensuring safe operation and longevity of the regulator and the electronics it powers.
  • Short Circuit Protection: The STBV45-AP is equipped with short circuit protection, safeguarding the device and the application circuitry from potential damage due to unexpected short circuits.
  • Low Dropout Voltage: It boasts a low dropout voltage, which means it can maintain a regulated output even when the supply voltage is very close to the output voltage, enhancing efficiency in low-voltage operations.

Applications

The STBV45-AP is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Power management solutions
  • Telecommunication devices

Quality and Reliability

STMicroelectronics ensures that all its products, including the STBV45-AP, meet the highest quality and reliability standards. The device is rigorously tested and certified to perform under various conditions, making it a trusted choice for engineers and designers looking for a dependable voltage regulation solution.

Conclusion

With its combination of performance, protection features, and STMicroelectronics' reputation for quality, the STBV45-AP stands out as an excellent choice for anyone in need of a reliable voltage regulator. Its ability to maintain stable voltages across a range of conditions and applications makes it an essential component in modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2667 $58.6740
530+ $0.2189 $116.0170
820+ $0.2121 $173.9220
1,130+ $0.2053 $231.9890
1,460+ $0.1984 $289.6640
1,950+ $0.1779 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess