Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series ESBT
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN - Emitter Switched Bipolar
Applications Gate Driver
Voltage Rating DC 1700V (1.7kV)
Current Rating 3A
Mounting Style Through Hole
Package TO-247-4
Manufacturer Package TO-247-4L HV
Win Source Part Number 1260718-STC03DE170HV
Manufacturer Homepage www.st.com
Family Name STC03DE170HV
Introduction Date January 21, 2005
ECCN EAR99
Country of Origin India
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC03DE170HV CAD Model

Description

The STC03DE170HV is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is a part of ST's advanced power electronics range, specifically engineered for high voltage applications. It is an integral component for designers looking to optimize power efficiency and performance in a variety of demanding applications.

Key Features

  • High Voltage Capability: The STC03DE170HV is capable of handling high voltages, making it suitable for applications that require robust power management solutions.
  • Low On-Resistance: With its low on-state resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and improves overall efficiency.
  • Fast Switching Speed: The device provides fast switching performance, which is crucial for reducing switching losses and enhancing the operation of power converters and inverters.
  • High Current Rating: It can support high current loads, which is essential for heavy-duty operations and industrial applications.
  • Enhanced Thermal Performance: The STC03DE170HV comes with an excellent thermal design that allows for better heat dissipation, ensuring reliability even under high temperature conditions.

Applications

The versatility of the STC03DE170HV allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • Power Management in Renewable Energy Systems
  • Automotive Electronics
  • Industrial Power Equipment

Technical Specifications

The STC03DE170HV boasts impressive technical specifications that make it a preferred choice for high voltage applications:

  • Breakdown Voltage (V<sub>DS): 1700V
  • Continuous Drain Current (I<sub>D): 3A
  • Power Dissipation (P<sub>D): 125W
  • Operating Temperature Range: -55°C to +150°C

With its robust design and state-of-the-art technology, the STC03DE170HV from STMicroelectronics stands out as a high-performance solution for high voltage power management challenges.

You May Also Be Interested in

NXP / Nexperia
30 V P-channel MOSFET with pre-biased NPN transistor
Lowest to $0.0863
ECAD model for PMC85XP
ON Semiconductor
MOSFET/BJT SGL P-CH 12V 8-WDFN
Lowest to $8.5028
ECAD model for NUS5531MTR2G
NXP / Nexperia
IC MOSFET DRIVER 6TSOP
Lowest to $12.5156
ECAD model for PMD9050D,115
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.1772
ECAD model for PMD9050D
NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
Lowest to $8.9313
ECAD model for BCM62B
NXP / Nexperia
Trans GP BJT PNP 40V 1A 485mW 3-Pin MPAK / IC MOSFET DRIVER SC-59A
Need more? Email Us
ECAD model for PMD5003K
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
ECAD model for ALD810025SCL
NXP / Nexperia
IC MOSFET DRIVER SC-59A
Need more? Email Us
ECAD model for PMD4003K
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us
ECAD model for ALD910019SAL

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5269 $95.0538
4+ $38.9956 $155.9824
6+ $37.7770 $226.6620
8+ $36.5585 $292.4680
10+ $35.3398 $353.3980
13+ $31.6841 $411.8933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention