Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Flyback
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7V ~ 40V
Frequency - Switching 50kHz ~ 600kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SG2524
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 665630-SG2524BJ
Ultra Librarian 3D Model Ultra Librarian SG2524BJ CAD Model

Description

Introducing the SG2524BJ from Microchip Technology

The SG2524BJ is a versatile and robust integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This innovative product is part of Microchip's extensive range of power management devices, specifically tailored to meet the needs of complex and demanding power supply systems.

The SG2524BJ is a Regulating Pulse Width Modulator (PWM) that offers a comprehensive solution for the control of switching power supplies. The device incorporates all the functions required for the construction of a regulating power supply, inverter, or switching regulator on a single chip. It features an onboard oscillator, error amplifier, adjustable dead-time control, pulse-steering flip-flop, and a high-current totem-pole output ideally suited to driving a power MOSFET.

With its wide operating range, the SG2524BJ is designed to accommodate a variety of input voltages, making it a highly adaptable component for numerous applications. It is capable of operating at frequencies up to 300kHz, providing the flexibility needed for high-frequency power conversion. This high switching frequency capability allows for smaller components to be used in the design, resulting in more compact and efficient power supplies.

The device's dual alternating outputs reduce the ripple current in the output filter, which significantly improves performance and reliability. Additionally, the built-in error amplifier ensures excellent line and load regulation, while the dead-time control helps to optimize efficiency across different load conditions.

Microchip Technology's SG2524BJ also features short-circuit protection and a shutdown function, which enhances the safety and durability of the end application. It is packaged in a hermetic dual in-line package, ensuring robust performance in harsh environments.

In summary, the SG2524BJ from Microchip Technology is a high-performance, flexible solution for advanced power supply design. Its integration of critical functions, coupled with its high reliability, makes it an excellent choice for engineers looking to create sophisticated power management systems.

You May Also Be Interested in

Texas Instruments
N-Channel FET Synchronous Buck Controller for Low Output Voltages | IC REG CTRLR BUCK 10MSOP
Lowest to $3.2804
ECAD model for LM3743MM-1000
Texas Instruments
IC REG CTRLR MULT TOP 20PLCC
Need more? Email Us
ECAD model for UC3525AQG3
Texas Instruments
Buck Pulse Width Modulator Stepdown Voltage Refgulator
Need more? Email Us
ECAD model for UC2573DTRG4
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $40.2822
ECAD model for LTC3863MPMSE#PBF
Renesas Electronics America
Flexible Double Ended Voltage and Current Mode PWM Controllers | IC REG CTRLR MULT TOP 16TSSOP
Lowest to $1.8349
ECAD model for ISL6740IVZ
Texas Instruments
Cascaded PWM Controller
Lowest to $3.0534
ECAD model for LM5041BMTCX/NOPB
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN
Renesas Electronics America
Buck and Synchronous-Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6525CB
ON Semiconductor
IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Lowest to $0.8729
ECAD model for NCP81103MNTXG

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention