EN
  • EN
  • DE

STCL1100YBFCWY5

Part No STCL1100YBFCWY5
Manufacturer STMicroelectronics
Catalog Clock/Timing - Programmable Timers and Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Oscillator, Silicon
Frequency 10MHz
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 590 µA
Temperature Range - Operating -20°C ~ 85°C
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting SMD (SMT)
Base Product Number STCL1100
Other Names 497-6834-2,497-6834-1,1026-STCL1100YBFCWY5,497-6834-6,-497-6834-2,-497-6834-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265331-STCL1100YBFCWY5
Ultra Librarian 3D Model Ultra Librarian STCL1100YBFCWY5 CAD Model

Description

Introducing the STCL1100YBFCWY5 from STMicroelectronics

The STCL1100YBFCWY5 is a state-of-the-art product from STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This product is designed to meet the demanding requirements of today's cutting-edge electronic applications, offering exceptional performance and durability.

Key Features

  • High Precision: The STCL1100YBFCWY5 is built with precision in mind, ensuring accurate performance for sensitive applications.
  • Robust Design: Crafted with the highest quality materials, this product is designed to withstand the rigors of everyday use in industrial environments.
  • Energy Efficient: With energy consumption being a critical factor in modern electronics, this component is optimized for low power usage without compromising performance.
  • Compact Form Factor: Its small size makes it ideal for use in space-constrained applications, allowing for more efficient design and layout of electronic systems.
  • Integration Friendly: The STCL1100YBFCWY5 is designed to be easily integrated into a wide range of electronic circuits, providing flexibility for engineers and designers.

Applications

The versatility of the STCL1100YBFCWY5 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial automation systems
  • Consumer electronics
  • Automotive components
  • Communication devices
  • Medical equipment

Quality and Reliability

STMicroelectronics is committed to delivering products that exceed industry standards for quality and reliability. The STCL1100YBFCWY5 is no exception, undergoing rigorous testing to ensure it meets the high expectations of customers.

Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design guides to facilitate the integration of the STCL1100YBFCWY5 into their projects. STMicroelectronics also provides dedicated support from their team of experts, ensuring that any questions or concerns are addressed promptly.

In conclusion, the STCL1100YBFCWY5 from STMicroelectronics represents a blend of innovation, quality, and performance, making it an excellent choice for anyone looking to enhance their electronic designs with a reliable and efficient component.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess