Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr STMicroelectronics
Package Tube
Mode Discontinuous (Transition)
Frequency - Switching 500kHz
Voltage - Supply 10V ~ 20V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number STCMB1
Other Names 497-17810,STCMB1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253284-STCMB1
Ultra Librarian 3D Model Ultra Librarian STCMB1 CAD Model

Description

The STCMB1 from STMicroelectronics is a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic systems. This versatile IC is engineered to provide a highly efficient, compact, and reliable solution for managing and optimizing power within a wide range of applications.

Key Features

  • High Efficiency: The STCMB1 boasts a high conversion efficiency, which ensures minimal energy loss during power conversion processes, making it ideal for battery-powered devices where energy conservation is critical.
  • Compact Design: With its small form factor, the STCMB1 is perfect for space-constrained applications, allowing designers to minimize the footprint of their power management solutions.
  • Robust Protection Features: The IC includes a suite of protection features such as over-current, over-voltage, short-circuit, and thermal protection, safeguarding the system against a variety of electrical hazards.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring compatibility with different system architectures.
  • Adjustable Output: The output voltage is adjustable, providing flexibility to meet the specific power requirements of the target application.

Applications

The STCMB1 is ideal for a multitude of applications, including but not limited to:

  • Portable and wearable devices
  • Smart home automation systems
  • Industrial controls and automation
  • Power supply modules
  • Energy management systems

Technical Specifications

Below are some of the technical specifications that highlight the capabilities of the STCMB1:

  • Input Voltage Range: X V to Y V
  • Output Voltage Range: A V to B V (adjustable)
  • Maximum Output Current: Z A
  • Operating Temperature Range: -XX°C to +XX°C
  • Package Type: Describe package (e.g., QFN, TSSOP, etc.)

In conclusion, the STCMB1 is a powerful and flexible power management solution from STMicroelectronics, designed to meet the rigorous demands of contemporary electronic systems. Its combination of efficiency, compactness, and robust protection makes it an excellent choice for designers looking to enhance the performance and reliability of their power management strategies.

You May Also Be Interested in

Texas Instruments
Power Factor Correction Controller 0.075mA 18kHz to 250kHz 8-Pin SOIC T/R / IC PFC CTRLR AVERAGE CURR 8SOIC
Lowest to $0.4310
ECAD model for UCC28180DR
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
ECAD model for ML4824CP1
Fairchild/ON Semiconductor
IC CONTROLLER PFC 5V 35MA 20SOIC
Lowest to $6.5029
ECAD model for ML4821CS
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC
Lowest to $3.9944
ECAD model for UCC28514DWR
Renesas Electronics America
IC PFC CTRLR 24V 16SOP
Lowest to $1.0969
ECAD model for R2A20112ASP#W0
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to $1.5070
ECAD model for MP44010HS-LF-Z
Fairchild/ON Semiconductor
IC CTRLR PFC/PWM DUAL OUT 20DIP
Lowest to $8.0436
ECAD model for ML4826CP2
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC
Lowest to $35.0358
ECAD model for ML4824CS1X
Fairchild/ON Semiconductor
IC POWER FACTOR CTRLR 20-PLCC
Need more? Email Us
ECAD model for ML4812IQ

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7450 $52.3500
70+ $1.4318 $100.2260
110+ $1.3870 $152.5700
150+ $1.3423 $201.3450
195+ $1.2975 $253.0125
260+ $1.1633 $302.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 910 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention