Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 18 V
Features Depop, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-Mini DIP
Dimension 8-DIP (0.300", 7.62mm)
Win Source Part Number 032067-TDA7267
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA7267
Introduction Date June 17, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7267 CAD Model

Description

The TDA7267 is a monolithic integrated circuit in a Pentawatt package, designed for use as a low-frequency class AB amplifier. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this audio amplifier is specifically designed to deliver high-quality sound and performance with minimal external components.

Key Features

  • Amplifier Type: Class AB
  • Output Power: Typically 2.5W with 4 Ohm load
  • Supply Voltage Range: 3V to 18V, allowing for flexibility in various applications
  • Low Quiescent Current: Ensures low power consumption when in standby mode
  • No Pop at Turn-On/Off: Minimizes noise disturbances when the amplifier powers on or off
  • Thermal Overload Protection: Safeguards the IC from damage under high temperature conditions
  • External Gain Setting: Allows customization of the amplifier gain for specific requirements

Applications

The TDA7267 is a versatile audio power amplifier, suitable for a wide range of applications. It is ideal for TV sound systems, small radios, desktop computers, and portable audio devices. Its simplicity and ease of use make it an excellent choice for hobbyists and professionals alike, seeking to create or improve audio amplification systems.

Design Advantages

With its minimal external part count, the TDA7267 is an excellent solution for compact audio applications. Its Pentawatt package is not only space-saving but also easy to mount, making it a convenient choice for streamlined designs. The IC's ability to operate over a wide supply voltage range provides designers with the flexibility to integrate the amplifier into a variety of power environments, ensuring that the TDA7267 can be adapted to numerous audio applications.

Conclusion

The TDA7267 from STMicroelectronics represents a robust, efficient, and versatile audio amplification solution. Its combination of power, simplicity, and protection features make it a reliable choice for designers looking to create high-quality audio systems with ease.

You May Also Be Interested in

Texas Instruments
10-W MONO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $12.2573
ECAD model for TPA032D01DCA
Texas Instruments
STEREO-CHANNEL, 32-BIT, 192-KHZ, / ADC, Audio 8k ~ 192k I²S, TDM 20-WQFN (3x3)
Lowest to $4.7922
ECAD model for PCM1821IRTER
Analog Devices Inc.
IC AMP CLASS D MONO 3.1W 16WLCSP / Amplifier IC 1-Channel (Mono) Class D 16-WLCSP (1.92x1.94)
Lowest to $3.5188
ECAD model for SSM2529ACBZ-R7
STMicroelectronics
DUAL BRIDGE AUDIO AMPLIFIER FOR CAR RADIO
Need more? Email Us
ECAD model for TDA7374B
ams
IC AMP CLASS AB MONO 1.8W 10DFN / Amplifier IC 1-Channel (Mono) Class AB 10-DFN (3x3)
Lowest to $1.4336
ECAD model for AS1702V-T
ON Semiconductor
IC AMP STEREO HEADPHONE 12WQFN
Need more? Email Us
ECAD model for NCP2811AMTTXG
NXP / Nexperia
2 x 50 W class-D power amplifier
Lowest to $5.6478
ECAD model for TDA8920TH
STMicroelectronics
IC AMP AB QUAD 85W 25FLEXIWATT
Need more? Email Us
ECAD model for STPA002OD-4WX
STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Lowest to $2.0840
ECAD model for STA510F

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9283 $71.7132
8+ $14.7104 $117.6832
12+ $14.2508 $171.0096
17+ $13.7910 $234.4470
22+ $13.3314 $293.2908
29+ $11.9522 $346.6138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 890 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention