Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, STripFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 3.5mOhm @ 40A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 41 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2790 pF @ 25 V
Power Dissipation (Max) 134W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD134
Other Names 497-17306-1,497-17306-2,497-17306-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278151-STD134N4F7AG
Ultra Librarian 3D Model Ultra Librarian STD134N4F7AG CAD Model

Description

STMicroelectronics STD134N4F7AG Power MOSFET

The STD134N4F7AG is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This MOSFET is part of STMicroelectronics' STripFET™ VII DeepGATE™ technology, which is renowned for its superior performance in terms of switching speed, power efficiency, and thermal management.

With a drain-source voltage (V<sub>DS) of 40V and a continuous drain current (I<sub>D) of 80A, the STD134N4F7AG is an excellent choice for a wide range of power applications. Its low gate charge (Q<sub>g) and low on-resistance (R<sub>DS(on)) ensure high efficiency, making it ideal for switching applications where power loss needs to be minimized.

The STD134N4F7AG features an extremely low on-state resistance of only 4.7mΩ, which contributes to its high efficiency and reduced heat generation. This low R<sub>DS(on) is achieved through the use of advanced silicon technology and a careful design that optimizes the device's electrical and thermal characteristics.

Packaged in a surface-mount DPAK (TO-252), the STD134N4F7AG offers a compact footprint while still providing excellent thermal performance. Its ruggedized design ensures reliability and durability, even under challenging conditions. This Power MOSFET also boasts a 100% avalanche tested design, which guarantees robustness in applications where the device may be subjected to high-energy pulses.

The STD134N4F7AG is suitable for a variety of applications, including high-efficiency DC/DC converters, motor control circuits, and power management systems. Its performance characteristics make it particularly well-suited for automotive applications, where efficiency and reliability are of utmost importance.

In summary, the STD134N4F7AG from STMicroelectronics offers a compelling combination of low on-resistance, high current capability, and efficient switching performance. Its robust design and advanced technology make it a preferred choice for engineers looking to optimize their power designs for both performance and size.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 2SK3221
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Lowest to $0.6514
ECAD model for FQD10N20TM
Texas Instruments
Synchronous Buck NexFET Power Block
Lowest to $2.7348
ECAD model for CSD86360Q5D
ON Semiconductor
Dual N−Channel Power MOSFET
Lowest to $0.9888
ECAD model for NVDD5894NLT4G
Alpha & Omega Semiconductor Inc.
TO362F PACKAGE MARKING DESCRIPTION
Need more? Email Us
ECAD model for AOWF11N60
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Need more? Email Us
ECAD model for IPI60R190C6
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT12060LVR
IXYS
HiPerRF Power MOSFETs
Lowest to $39.1164
ECAD model for IXFK24N100
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6577 $58.0195
75+ $1.5509 $116.3175
115+ $1.4973 $172.1895
165+ $1.3904 $229.4160
210+ $1.3369 $280.7490
265+ $1.2834 $340.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 110 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention