EN
  • EN
  • DE

STD16N60M2

Part No STD16N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 12A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 12A (Tc) 110W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15461-2, -497-15461-6, 497-15461-6, 497-15461-2, 497-15461-1, -497-15461-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897915-STD16N60M2
Ultra Librarian 3D Model Ultra Librarian STD16N60M2 CAD Model

Description

The STD16N60M2 is a state-of-the-art N-channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This robust and efficient MOSFET is designed to deliver optimal performance in a wide range of applications, including switch-mode power supplies, motor control systems, and power management tasks.

Key Features

  • Voltage Rating: The device boasts a drain-source voltage (V<sub>DS) of 600V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 11A at 25°C, providing ample current for most power handling needs.
  • On-Resistance: The STD16N60M2 offers low on-state resistance (R<sub>DS(on)) of typically 0.47Ω, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching: The device is designed for fast switching, which is critical for reducing switching losses and improving the performance of power electronic systems.
  • Enhanced Durability: Its ruggedized design ensures reliability and longevity even under harsh conditions.
  • Power Efficiency: High efficiency is achieved through the reduction of conduction and switching losses, making it an eco-friendly choice for energy-conscious applications.

Applications

The versatility of the STD16N60M2 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Power supply units
  • LED lighting systems
  • DC-AC inverters for solar energy systems
  • Electric vehicle charging stations
  • Industrial automation and motor drives

Package and Quality

The STD16N60M2 comes in a TO-252 (DPAK) package, which is known for its compact footprint and excellent thermal performance. STMicroelectronics is committed to delivering high-quality products, and this MOSFET is no exception. It is produced with rigorous quality control measures and is designed to meet or exceed industry standards for performance and reliability.

Conclusion

Whether you are developing power conversion systems or looking for components for high-efficiency motor controls, the STD16N60M2 from STMicroelectronics offers the performance, durability, and efficiency needed for your advanced electronic designs. With its impressive specifications and versatile applications, it stands out as a superior choice for engineers and manufacturers alike.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0645 $53.2250
115+ $0.8735 $100.4525
180+ $0.8462 $152.3160
245+ $0.8189 $200.6305
320+ $0.7916 $253.3120
425+ $0.7097 $301.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess