EN
  • EN
  • DE

STD18N55M5

Part No STD18N55M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 550V 13A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 550V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 31nC @ 10V
Max Input Capacitance 1260pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 192 mOhm @ 8A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 104469-STD18N55M5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD18N55M5 CAD Model

Description

Product Overview: STD18N55M5 - STMicroelectronics

The STD18N55M5 from STMicroelectronics is a state-of-the-art MOSFET designed to deliver high efficiency and performance in a wide range of applications. This N-channel 55V MOSFET is part of STMicroelectronics' MDmesh™ M5 series, which is renowned for its excellent on-state resistance and switching performance.

Key Features

  • Low On-Resistance: The device boasts a very low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 55V, the STD18N55M5 is suitable for a variety of high-voltage applications.
  • Reduced Gate Charge: The optimized gate charge (Q<sub>g) allows for faster switching, reducing losses during the turn-on and turn-off processes.
  • Enhanced Thermal Performance: The device's power package is designed for better heat dissipation, ensuring reliable performance even under high-temperature conditions.

Applications

The versatility of the STD18N55M5 makes it ideal for a wide range of applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor control
  • Power management solutions
  • Automotive applications and more

Product Advantages

The STD18N55M5 MOSFET is designed with the latest technology to provide numerous advantages over traditional devices. Its low threshold voltage ensures that it can be driven by low-voltage control signals, making it compatible with modern microcontrollers and logic-level devices. The MOSFET's robustness is further enhanced by its 100% avalanche tested design, ensuring reliability in harsh conditions.

STMicroelectronics' commitment to environmental sustainability is reflected in the STD18N55M5, which is compliant with RoHS and Halogen-free directives, reducing the environmental impact of electronic components.

With its exceptional performance characteristics and suitability for high-efficiency power applications, the STD18N55M5 is an excellent choice for designers looking to optimize their systems for energy savings and long-term reliability.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Sanken
N-Channel MOS FET
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5382 $58.3786
56+ $2.0827 $116.6312
86+ $2.0177 $173.5222
119+ $1.9526 $232.3594
153+ $1.8875 $288.7875
205+ $1.6922 $346.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,052 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess