EN
  • EN
  • DE

STD20NE06T4

Part No STD20NE06T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFETs N-CH 60V 20A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-252
Continuous Drain Current (ID) 20 A
Drain to Source Breakdown Voltage 60 V
Drain to Source Resistance 40 mΩ
Element Configuration Single
Fall Time 25 ns
Gate to Source Voltage (Vgs) 20 V
Maximum Operating Temperature 175 °C
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Elements 1
Power Dissipation 50 W
Radiation Hardening No
Rise Time 85 ns
RoHS Compliant
Win Source Part Number 959725-STD20NE06T4
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STD20NE06T4 CAD Model

Description

The STD20NE06T4 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its advanced and innovative electronic components. This MOSFET is part of ST's STripFET™ II series, which are designed to provide superior power efficiency and density in a variety of applications.

Key Features

  • Low Threshold Drive: The device features a low gate threshold voltage, making it suitable for low voltage drive applications and ensuring easy drive with low gate charge.
  • High-Speed Switching: With its fast switching speed, the STD20NE06T4 is an excellent choice for high-frequency circuits, contributing to improved system efficiency.
  • Exceptional RDS(on): The device boasts an exceptionally low on-state resistance, which minimizes conduction losses and enhances overall performance.
  • 100% Avalanche Tested: This Power MOSFET is guaranteed to withstand stressful conditions, as it is thoroughly tested for avalanche ruggedness, ensuring reliability and durability.
  • Low Gate Charge: A reduced gate charge allows for efficient power management and lower switching losses, which is crucial for power-sensitive applications.

Applications

The versatility of the STD20NE06T4 makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Automotive applications
  • High-efficiency power management systems

Product Specifications

Parameter Value
Drain-source Voltage (VDS) 60V
Continuous Drain Current (ID) 20A
Power Dissipation (PD) 45W
Operating Temperature Range -55°C to 175°C

The STD20NE06T4 from STMicroelectronics represents a blend of cutting-edge technology and robust design, making it a preferred choice for engineers and designers seeking high-performance power MOSFETs for their demanding applications.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess