The SP1485EEN is a half-duplex RS-485 transceiver designed for reliable data transmission in industrial and commercial applications. This device enables bidirectional communication over a single pair of wires, adhering to the RS-485 standard, which is known for its robustness and ability to handle longer distances and noisy environments compared to other communication protocols.
Applications:
- Industrial automation systems
- Process control networks
- Motor control systems
- Building automation
- Security systems
- Point-of-sale (POS) terminals
- Remote data acquisition
Features:
- Half-duplex RS-485 transceiver
- Single 5V supply operation
- Data rates up to 10Mbps
- Low power consumption
- Short-circuit protection
- Thermal shutdown protection
- Driver output current limiting
- Receiver input hysteresis for noise immunity
- Available in an 8-pin DIP or SOIC package
Benefits:
- Robust Communication: RS-485 standard ensures reliable data transmission in harsh environments.
- Extended Range: Allows for communication over longer distances compared to RS-232.
- Noise Immunity: High noise immunity minimizes data errors in noisy industrial settings.
- Simplified Wiring: Half-duplex operation reduces wiring complexity.
- Protection Features: Short-circuit and thermal shutdown protection enhance device reliability.
- Cost-Effective: Provides a cost-effective solution for industrial communication needs.
The SP1485EEN's key specifications include a supply voltage of 5V, a maximum data rate of 10Mbps, and an operating temperature range typically from -40°C to +85°C. It is designed with internal current limiting and thermal shutdown features to protect the device from overcurrent and overtemperature conditions. The receiver input has hysteresis to improve noise immunity, preventing false triggering in noisy environments. The device is typically available in 8-pin DIP and SOIC packages, making it easy to integrate into various circuit designs.