EN
  • EN
  • DE

STD22NM20N

Part No STD22NM20N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 200V - 0.088ohm - 22A DPAK ULTRA LOW GATE CHARGE MDmesh II MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260803-STD22NM20N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD22NM20N CAD Model

Description

The STD22NM20N is a state-of-the-art N-channel MOSFET from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. With its advanced technology and robust design, this MOSFET is an ideal choice for power management tasks in both commercial and industrial environments.

Key Features

  • Low On-Resistance: The STD22NM20N boasts a very low on-state resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is well-suited for high-frequency operations, making it a perfect fit for modern, fast-switching power supplies and converters.
  • Enhanced Thermal Performance: Thanks to its optimized design, the STD22NM20N can handle high current loads while maintaining a low junction temperature, ensuring long-term reliability and performance.
  • Voltage Rating: With a drain-source voltage (V<sub>DSS) of 200V, this device can safely manage high-voltage applications, providing a wide safety margin for a variety of electronic designs.
  • Power Dissipation: The STD22NM20N is capable of dissipating up to 45W, allowing it to tackle high-power applications without compromising on performance.

Applications

The versatility of the STD22NM20N makes it suitable for numerous applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Solutions
  • Automotive Applications
  • Power Management Systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the STD22NM20N is no exception. Manufactured with the highest standards, this MOSFET ensures dependable performance and longevity, even under strenuous conditions. Its robustness is further supported by compliance with international standards, making it a trustworthy component for any power-related application.

For designers and engineers looking for a high-performance N-channel MOSFET, the STD22NM20N from STMicroelectronics offers an exceptional balance of efficiency, speed, and thermal management, making it a top choice for cutting-edge electronic solutions.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1247 $60.4988
10+ $12.4105 $124.1050
15+ $12.0224 $180.3360
20+ $11.6343 $232.6860
26+ $11.2474 $292.4324
35+ $10.0832 $352.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess