Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 41nC @ 5V
Max Input Capacitance 2370pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 55W (Tc)
Maximum Rds On at Id,Vgs 28 mOhm @ 15A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102877-STD30NE06L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD30NE06L CAD Model

Description

STD30NE06L - N-Channel 60V - 0.042Ω - 30A - DPAK/IPAK STripFET™ II Power MOSFET

The STD30NE06L is a high-performance N-Channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the STripFET™ II series, designed to offer excellent on-state resistance and high switching performance. It is particularly suitable for high-efficiency power management applications.

With a drain-source voltage of 60V, the STD30NE06L can handle significant power and is optimized for a wide range of applications, from power supplies to motor control. Its low threshold drive makes it ideal for low voltage applications that require efficient power conversion and management.

The device features an extremely low on-state resistance (R<sub>DS(on)) of just 0.042Ω, which significantly reduces conduction losses and improves overall system efficiency. This low R<sub>DS(on) combined with a high current capability of 30A makes the STD30NE06L a robust choice for demanding applications.

The STD30NE06L comes in a surface-mount DPAK (TO-252) or through-hole IPAK (TO-251) package, offering flexibility in design for both compact and more traditional PCB layouts. Its compact size does not compromise its thermal performance, which is critical in maintaining reliability and longevity in electronic circuits.

Other features of the STD30NE06L include:

  • 100% avalanche tested, ensuring ruggedness and reliability in harsh environments.
  • Very low intrinsic capacitances and gate charge, which minimizes switching losses and enables high-frequency operation.
  • Exceptional dv/dt capability, providing robustness against fast voltage transients.

Whether you're designing power supplies, DC-DC converters, motor drivers, or any other power-intensive application, the STD30NE06L offers a mix of efficiency, reliability, and performance. It is a testament to STMicroelectronics' commitment to providing advanced technology for power management solutions.

You May Also Be Interested in

Vishay
MOSFET N-CH 100V 120A TO220AB / N-Channel 100 V 120A (Tc) 250W (Tc) Through Hole TO-220AB
Need more? Email Us
ECAD model for SQP120N10-3M8_GE3
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to $0.1544
ECAD model for BUK6D43-60EX
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
Goford Semiconductor
N30V,RD(MAX)<24M@10V,RD(MAX)<29M
Need more? Email Us
ECAD model for G20N03D2
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to $0.2934
ECAD model for CMLDM8120G TR PBFREE
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.6493
ECAD model for BSZ018NE2LSATMA1
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention