EN
  • EN
  • DE

STD35NF06T4

Part No STD35NF06T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 60V 35A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 60V 35A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 80W (Tc)
Maximum Rds On at Id,Vgs 20 mOhm @ 17.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031135-STD35NF06T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STD35NF06
Introduction Date January 12, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD35NF06T4 CAD Model

Description

Product Overview: STD35NF06T4 - STMicroelectronics

The STD35NF06T4 is a cutting-edge N-channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This MOSFET is part of the STripFET™ IV series, which represents a leap forward in technology, offering low on-resistance and low gate charge. The device is designed to serve a broad range of applications, making it a versatile choice for designers and engineers.

Key Features

  • Low Threshold Drive: The STD35NF06T4 operates at a low gate threshold voltage, which allows for easy drive and efficient operation at low voltages.
  • High Switching Efficiency: With a low gate charge and low on-resistance, this MOSFET achieves high switching efficiency, which is crucial for power management applications.
  • Advanced Technology: The device utilizes STMicroelectronics' STripFET™ IV technology, offering improved performance in terms of conduction and switching losses.
  • Robust Thermal Performance: The STD35NF06T4 is designed to handle high current and power levels with a robust thermal performance, ensuring reliability even under strenuous conditions.

Applications

The versatility of the STD35NF06T4 allows it to be used in a wide array of applications, including:

  • Power supply switches
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Load switch applications

Specifications

The STD35NF06T4 boasts impressive specifications that cater to demanding power and control applications:

  • Voltage - Breakdown (V<sub>(BR)DSS): 60V
  • Current - Continuous Drain (I<sub>D) @ 25°C: 35A
  • R<sub>DS(on) Max @ Id, Vgs: 14 mOhm @ 17.5A, 10V
  • Power - Max: 80W

With its superior performance and reliability, the STD35NF06T4 from STMicroelectronics is an excellent choice for power management solutions where efficiency and thermal performance are critical. It is available in a surface-mount DPAK package, which is suitable for compact designs and where space is at a premium.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8638 $51.8280
145+ $0.7088 $102.7760
220+ $0.6867 $151.0740
305+ $0.6645 $202.6725
390+ $0.6424 $250.5360
525+ $0.5759 $302.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,115 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess