EN
  • EN
  • DE

STD3NB50T4

Part No STD3NB50T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFETs N-CH 500V 3A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-252
Continuous Drain Current (ID) 3 A
Drain to Source Breakdown Voltage 500 V
Drain to Source Resistance 2.8 Ω
Element Configuration Single
Fall Time 5 ns
Gate to Source Voltage (Vgs) 30 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Power Dissipation 50 W
Rise Time 8 ns
RoHS Non-Compliant
Win Source Part Number 1096850-STD3NB50T4
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STD3NB50T4 CAD Model

Description

The STD3NB50T4 is a high-performance N-Channel MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies, power management systems, and general-purpose switching applications.

Key Features:

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage (V<sub>DS): 500 V, ensuring robust performance for high-voltage applications.
  • Continuous Drain Current (I<sub>D): 3 A, providing adequate current handling capabilities for a variety of uses.
  • Power Dissipation (P<sub>D): 35 W, allowing for efficient power handling and thermal management.
  • R<sub>DS(on): 1.2 Ohm, contributing to lower conduction losses and improved efficiency.
  • Package: DPAK (TO-252), a compact and surface-mountable package that facilitates integration into space-constrained designs.
  • Operating Temperature Range: -55°C to 150°C, suitable for harsh environments.

Advantages:

The STD3NB50T4 MOSFET offers several advantages for designers and engineers. Its low on-resistance minimizes conduction losses, which is crucial for power-efficient designs. The device's high breakdown voltage is ideal for applications requiring high voltage operation. Additionally, the DPAK package ensures a small footprint, making it an excellent choice for compact electronic assemblies.

Applications:

This versatile MOSFET can be used in a range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • LED lighting solutions
  • Power management systems
  • Other electronic switching applications

The STD3NB50T4 from STMicroelectronics is a testament to the company's commitment to providing high-quality and energy-efficient components for the electronics industry. Its robust design and versatile performance make it a preferred choice for engineers looking to optimize their power circuitry.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess