EN
  • EN
  • DE

STD40NF03L

Part No STD40NF03L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 30V - 0.012 ohm - 40A DPAK LOW GATE CHARGE STripFET POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260850-STD40NF03L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD40NF03L CAD Model

Description

STD40NF03L - N-Channel 30V - 0.0075Ω - 40A - DPAK STripFET™ II Power MOSFET

The STD40NF03L is a high-performance N-channel Power MOSFET produced using STMicroelectronics' advanced STripFET™ II technology. Designed for high-efficiency power management applications, this MOSFET features a low on-resistance and a high current handling capability.

Key Features

  • Low Threshold Drive: The device can be driven at low gate voltages, making it suitable for low voltage applications and ensuring compatibility with modern microcontrollers and PWM controllers.
  • Exceptional R<sub>DS(on): With an on-resistance of just 0.0075Ω, the STD40NF03L minimizes conduction losses, thereby enhancing power efficiency and thermal performance.
  • High Current Rating: Capable of handling continuous currents up to 40A, this MOSFET can manage significant power levels, suitable for a wide range of applications including DC-DC converters, motor control circuits, and more.
  • 100% Avalanche Tested: Each unit is rigorously tested to ensure reliable operation even under the most demanding conditions.
  • Low Gate Charge: A reduced gate charge enables faster switching speeds, which is critical for high-frequency power switching applications.

Applications

The versatility of the STD40NF03L allows it to be used in a variety of applications, including but not limited to:

  • Switching regulators
  • Switching converters
  • Motor drivers
  • Power management solutions

Package Information

Housed in a DPAK package, the STD40NF03L provides an excellent balance between power dissipation and size, making it ideal for space-constrained applications. Its surface-mount package allows for efficient heat dissipation and easy integration into various circuit designs.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD40NF03L is no exception, offering reliability and performance that engineers and designers can depend on for their critical applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess