EN
  • EN
  • DE

STD40NF06LZT4

Part No STD40NF06LZT4
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194346-STD40NF06LZT4
Popularity Low
Supply and Demand Status Balance
Application Field Used in Audio, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian STD40NF06LZT4 CAD Model

Description

STD40NF06LZT4 - STMicroelectronics

The STD40NF06LZT4 is a high-performance N-channel Power MOSFET, designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of the STripFET™ II series, which is renowned for its exceptional quality and efficiency. The STD40NF06LZT4 is crafted to cater to a wide array of applications, particularly in power management and switching circuits where high efficiency is paramount.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance of 0.018 ohms, which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capability: With a continuous drain current of 40A, the STD40NF06LZT4 can handle high current loads, making it suitable for demanding applications.
  • 100% Avalanche Tested: This Power MOSFET is thoroughly tested for avalanche ruggedness, ensuring reliability and robustness in applications where the device may be subjected to high energy pulses.
  • Low Gate Charge: The optimized gate charge of this MOSFET allows for faster switching, which is crucial for improving the performance in high-frequency power conversion systems.
  • Low Threshold Voltage: The device features a low threshold voltage, which means it can be driven at lower gate voltages, thus reducing power consumption in the gate drive circuitry.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Applications
  • Power Management Functions
  • Automotive Applications

The STD40NF06LZT4 is encapsulated in a surface-mount DPAK package, which not only provides excellent thermal performance but also makes it suitable for compact PCB layouts. This product is designed with the intent of minimizing environmental impact; it is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

With its combination of low on-resistance, high current capability, and fast switching performance, the STD40NF06LZT4 from STMicroelectronics stands out as a reliable and efficient solution for power management and switching applications in both consumer and industrial electronics.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,632 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess