Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 1640pF @ 50V
Maximum Gate-Source Voltage 20V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 22.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102890-STD45N10F7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD45N10F7 CAD Model

Description

The STD45N10F7 is a high-performance N-channel Power MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This device is part of ST's STripFET™ VII DeepGATE™ technology, which ensures optimal performance in power switching applications. The STD45N10F7 is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management with reduced on-state resistance and minimal power dissipation.

Key Features

  • Low On-Resistance: The STD45N10F7 boasts an exceptionally low on-resistance (R<sub>DS(on)), which enhances its efficiency and reduces conduction losses, making it ideal for high-performance applications.
  • High Current Capability: With a continuous drain current (I<sub>D) of 45 A, this MOSFET can handle significant current, making it suitable for demanding power applications.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each device is tested for avalanche energy (E<sub>AS) tolerance, providing additional security in extreme conditions.
  • Low Gate Charge: The device features a low gate charge (Q<sub>g), which translates to reduced switching losses and improved overall efficiency in high-frequency switching applications.
  • High Threshold Voltage: With a threshold voltage (V<sub>GS(th)) designed to prevent unintentional turn-on, the STD45N10F7 contributes to the system's reliability.

Applications

The STD45N10F7 MOSFET is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Power management solutions
  • Automotive applications and high-performance computing

Quality and Environmental Compliance

STMicroelectronics is committed to environmental stewardship and the STD45N10F7 is no exception. It is compliant with RoHS and Halogen-free directives, making it an environmentally friendly choice for designers looking to create sustainable products.

As a testament to its quality, the STD45N10F7 is also supported by ST's longevity program, which guarantees the availability of the device for an extended period, providing peace of mind for long-term product designs.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
NEC
Need more? Email Us
ECAD model for UPA606T-T1
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
Vishay
Lowest to $0.4949
ECAD model for SST215
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5071 $52.6065
35+ $2.8776 $100.7160
54+ $2.7877 $150.5358
75+ $2.6978 $202.3350
96+ $2.6079 $250.3584
129+ $2.3381 $301.6149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention