Product Overview: STD4NB25 - STMicroelectronics
The STD4NB25 is a cutting-edge N-channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing a perfect blend of efficiency and performance.
Key Features
- Low Threshold Drive: The STD4NB25 can operate at lower gate drive voltages, making it suitable for low-voltage applications and ensuring compatibility with logic-level devices.
- High-Speed Switching: Engineered for fast switching applications, this MOSFET delivers improved system efficiency and reduced switching losses.
- Low On-Resistance (R<sub>DS(on)): With its low on-state resistance, the device minimizes conduction losses, enhancing overall energy efficiency.
- Enhanced Durability: The robust design ensures reliable operation even under harsh conditions, contributing to a longer lifespan of the end product.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, guaranteeing resilience against high-energy pulses.
Applications
The versatility of the STD4NB25 allows it to be used in a wide range of applications, including:
- Power Management Solutions
- DC/DC Converters
- Motor Control Circuits
- Automotive Applications
- Switching Regulators
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
250V
Continuous Drain Current (I<sub>D)
4A
Power Dissipation (P<sub>D)
35W
Operating Temperature Range
-55°C to 150°C
With its exceptional features and robust performance, the STD4NB25 from STMicroelectronics is an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems.