Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 26nC @ 10V
Max Input Capacitance 510pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 2 Ohm @ 2A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031147-STD4NK60ZT4
Family Name STD4NK60
Introduction Date June 20, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD4NK60ZT4 CAD Model

Description

Product Overview: STD4NK60ZT4 - STMicroelectronics

The STD4NK60ZT4 is a high-performance N-channel Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This device is part of their STripFET™ II series and is designed to deliver efficient power conversion in a wide array of electronic applications. With its advanced technology, the STD4NK60ZT4 offers an optimal balance of on-resistance, fast switching speed, and robust thermal performance, making it a preferred choice for designers and engineers.

Key Features

  • Low On-Resistance: The STD4NK60ZT4 boasts a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, especially beneficial in high current applications.
  • High Voltage Capability: With a drain-source voltage (V<sub>DSS) of 600V, this MOSFET can handle high voltage operations, making it suitable for use in power supply units and other high voltage circuits.
  • Improved Gate Charge: The device features an optimized gate charge (Q<sub>g), which enhances the switching performance, reducing switching losses and enabling faster operation in switching applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and durability in applications where the MOSFET is subject to high energy pulses.
  • Surface-Mount Package: The STD4NK60ZT4 is available in a DPAK (TO-252) surface-mount package, which is ideal for compact designs and allows for efficient heat dissipation.

Applications

The STD4NK60ZT4 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Power Management Functions

With its combination of high-voltage capability, low on-resistance, and fast switching speed, the STD4NK60ZT4 from STMicroelectronics is a solid choice for engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT
ON Semiconductor
Power MOSFET
Lowest to $0.3593
ECAD model for NTD3055L104T4
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
Rohm Semiconductor
10V Drive Nch MOS FET
Lowest to $6.9260
ECAD model for RDX050N50
ON Semiconductor
Dual N−Channel Power MOSFET
Lowest to $0.9888
ECAD model for NVDD5894NLT4G
Alpha & Omega Semiconductor Inc.
TO362F PACKAGE MARKING DESCRIPTION
Need more? Email Us
ECAD model for AOWF11N60
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1458
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
Alpha & Omega Semiconductor Inc.
60V N-Channel MOSFET
Lowest to $1.8017
ECAD model for AON7244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3251 $50.3905
375+ $0.2667 $100.0125
585+ $0.2584 $151.1640
800+ $0.2501 $200.0800
1,035+ $0.2417 $250.1595
1,385+ $0.2167 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 195,000 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention