STD60N55 - STMicroelectronics N-Channel MOSFET
The STD60N55 is a high-performance N-Channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is part of ST's STripFET™ series, which is renowned for its low on-state resistance and high switching performance.
With its 55V drain-source voltage (V<sub>DS) and 60A continuous drain current (I<sub>D), the STD60N55 is an ideal choice for a wide range of power applications. Its low gate charge (Q<sub>g) and low threshold voltage (V<sub>GS(th)) ensure efficient power management and fast switching, making it suitable for high-efficiency power supplies, motor control circuits, and DC-DC converters.
The STD60N55 features an R<sub>DS(on) value of only 0.022Ω, which minimizes conduction losses and improves overall efficiency. This low on-resistance is a testament to ST's advanced process technology and design expertise, which together maximize the performance of the MOSFET while keeping the silicon die size to a minimum.
Encased in a robust TO-252 (DPAK) package, the STD60N55 offers excellent thermal performance and is capable of handling high current and power levels. The package is designed for surface-mount technology (SMT), which allows for more compact and cost-effective PCB designs. Additionally, the MOSFET's through-hole variant is available for applications requiring traditional mounting techniques.
For protection and reliability, the STD60N55 includes features such as avalanche ruggedness and 100% avalanche tested, ensuring the device can withstand tough conditions and repetitive high-energy pulses. This makes the MOSFET a reliable choice for demanding applications that may experience unexpected voltage spikes.
With its combination of high efficiency, robustness, and versatility, the STD60N55 from STMicroelectronics stands out as a top choice for engineers and designers looking to optimize their power management solutions. Whether it's for consumer electronics, industrial systems, or automotive applications, the STD60N55 brings a balance of performance and reliability that is hard to match.