EN
  • EN
  • DE

STD83003

Part No STD83003
Manufacturer STMicroelectronics
Catalog FETs - Single
Description HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194363-STD83003
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD83003 CAD Model

Description

Introducing the STD83003 - A High-Efficiency NPN Transistor by STMicroelectronics

The STD83003 is a robust and versatile NPN bipolar junction transistor (BJT) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is engineered to deliver high-speed switching performance, making it an ideal choice for a wide range of power applications.

At its core, the STD83003 boasts an innovative design focused on efficiency and reliability. The transistor can handle a collector current of up to 3 A, with a collector-emitter voltage rating of 150 V, which ensures a wide margin for various electronic circuits. This high voltage capacity paired with a low saturation voltage reduces power dissipation and enhances overall system efficiency.

The STD83003 is housed in a compact SOT-32 package, which is not only space-efficient but also allows for excellent thermal performance. Its size makes it suitable for high-density circuit designs where space is at a premium, without compromising on power handling capabilities.

Key features of the STD83003 include:

  • Collector-Emitter Voltage (V<sub>CEO): 150 V
  • Collector Current (I<sub>C): 3 A
  • Low Collector-Emitter Saturation Voltage
  • High Current Gain Bandwidth Product
  • Fast Switching Speed
  • Compliance with RoHS and Halogen-Free Standards

With its fast switching speed, the STD83003 is particularly useful in applications such as DC-DC converters, power management modules, and general-purpose switching circuits. Its high current gain bandwidth product ensures that the transistor can handle high-frequency signals effectively, which is crucial for modern digital and analog switching applications.

STMicroelectronics has also taken environmental concerns into account. The STD83003 is compliant with the RoHS directive, which restricts the use of certain hazardous materials in electronic equipment. Additionally, it is halogen-free, minimizing the environmental impact and enhancing the safety of electronic products.

Whether you're designing power supplies, motor controllers, or any application requiring a reliable high-voltage switching solution, the STD83003 from STMicroelectronics stands out as a superior choice that combines performance, efficiency, and environmental consideration.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess